EN
  • EN
  • DE

20AS25HBI

Part No 20AS25HBI
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 151113-20AS25HBI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 20AS25HBI CAD Model

Description

Product Overview: 20AS25HBI from STMicroelectronics

The 20AS25HBI is a cutting-edge semiconductor product from STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to cater to the needs of modern electronic applications, providing high performance, reliability, and efficiency.

Key Features

  • Advanced Silicon Technology: Built on STMicroelectronics' innovative silicon technology, the 20AS25HBI offers superior electrical characteristics and performance.
  • High Integration: The device integrates multiple functions and components, which can simplify circuit design and reduce the overall footprint of the electronic systems in which it is used.
  • Energy Efficiency: With its focus on energy conservation, the 20AS25HBI is designed to operate with minimal power loss, making it an ideal choice for energy-sensitive applications.
  • Robustness: The product is engineered to withstand harsh conditions, ensuring long-term reliability and stability in a wide range of operating environments.
  • Compliance with Industry Standards: The 20AS25HBI adheres to strict industry standards, ensuring compatibility and interoperability with other electronic components and systems.

Applications

The versatility of the 20AS25HBI allows it to be utilized in various applications across multiple industries. Some of the key applications include:

  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Units
  • Consumer Electronic Devices
  • Communication Infrastructure

Technical Specifications

The 20AS25HBI boasts impressive technical specifications that make it suitable for a wide range of electronic applications:

  • Voltage Rating: Specific to product series
  • Current Capacity: Specific to product series
  • Temperature Range: Specific to product series
  • Package Type: Specific to product series

For detailed technical data and application notes, customers are encouraged to refer to the official datasheet and product documentation provided by STMicroelectronics.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The 20AS25HBI is subject to rigorous testing and quality control measures to ensure it meets the high standards expected by customers. Additionally, STMicroelectronics provides comprehensive technical support for its products, including the 20AS25HBI, to assist customers with integration and troubleshooting.

You May Also Be Interested in

Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
AMIS
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMIS
Lowest to $39.1695
Vishay
Need more? Email Us
Bosch Sensortec
Need more? Email Us
AMIS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess