EN
  • EN
  • DE

15049-560

Part No 15049-560
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 149020-15049-560
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 15049-560 CAD Model

Description

STMicroelectronics Product 15049-560 Overview

STMicroelectronics' Product 15049-560 is a high-performance, integrated circuit designed to cater to a broad range of applications. This versatile component is built using cutting-edge technology to ensure reliability, efficiency, and superior performance in various electronic systems.

Key Features

  • Advanced Technology: Manufactured using STMicroelectronics' state-of-the-art semiconductor process, the 15049-560 offers exceptional performance and durability.
  • High Integration: The product features a compact design that integrates multiple functions into a single chip, reducing the need for additional components and saving valuable board space.
  • Energy Efficient: Designed with power conservation in mind, the 15049-560 ensures minimal power consumption, making it ideal for battery-powered applications.
  • Robust Design: The device is engineered to withstand harsh conditions, providing consistent performance even in extreme environments.

Applications

The 15049-560 is suitable for a wide variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices
  • Power management solutions

Technical Specifications

The technical specifications of Product 15049-560 include:

  • Operating Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Provided in various package options to suit different assembly requirements
  • Quality and Reliability: Compliant with international standards and rigorous testing protocols of STMicroelectronics

Support and Resources

STMicroelectronics provides comprehensive support for the 15049-560, including detailed datasheets, application notes, and design resources to assist engineers in integrating this component into their projects. Customers can also access technical support from STMicroelectronics' expert team for any additional guidance required.

You May Also Be Interested in

AMIS
Need more? Email Us
Texas Instruments
Lowest to $1.4405
Bosch Sensortec
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
AMIS
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
Samsung
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess