EN
  • EN
  • DE

1.5KE180CA

Part No 1.5KE180CA
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS Diode Single Bi-Dir 154V 1.5KW 2-Pin DO-201 T/R / TVS DIODE 154VWM 317VC DO201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Circuit Protection
Family TVS - Diodes
Series 1.5KE TRANSIL
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 154V
Voltage - Breakdown (Min) 171V
Voltage - Clamping (Max) @ Ipp 317V
Current - Peak Pulse (10/1000µs) 31.5A (8/20µs)
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 362.5pF @ 1MHz
Mounting Style Through Hole
Package DO-201AA DO-27 Axial
Manufacturer Device Package DO-201
Catalog Transil Series
Win Source Part Number 084181-1.5KE180CA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 1.5KE180CA
Introduction Date January 27, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 1.5KE180CA CAD Model

Description

The 1.5KE180CA is a high-quality transient voltage suppression (TVS) diode from STMicroelectronics, designed to protect electronic circuits from voltage spikes and surges. It is a bidirectional TVS diode, meaning it can provide protection in both directions, making it an ideal choice for AC applications or where the polarity is reversible. This component belongs to the 1.5KE series, which is known for its reliability and robust performance in harsh environments.

Key Features

  • Stand-Off Voltage: The 1.5KE180CA has a stand-off voltage of 180V, which indicates the maximum voltage that the device can withstand without conducting significant current.
  • Peak Pulse Power: It can handle a peak pulse power of 1500 Watts for a short duration of 10/1000μs waveform, which helps to protect sensitive electronic components from energy spikes.
  • Clamping Voltage: Upon encountering a voltage spike, the clamping voltage is the maximum voltage that the device will allow to pass through. The 1.5KE180CA ensures a clamping voltage that is sufficiently low to protect the circuitry it is connected to.
  • Reverse Stand-off Voltage: As a bidirectional TVS diode, it has a reverse stand-off voltage that is equivalent to its forward stand-off voltage, providing symmetrical protection.
  • Package: Available in a molded plastic case, the 1.5KE180CA is provided in a DO-201 package which is known for its durability and ease of mounting on printed circuit boards (PCBs).

Applications

The 1.5KE180CA is versatile and can be used in a wide range of applications. It is commonly employed in industrial systems, telecommunications, power supply units, and other electronic equipment to safeguard against voltage transients induced by inductive load switching and lightning. Its ability to absorb high transient power makes it particularly useful in environments where electrical noise and spikes are prevalent.

Quality and Standards

STMicroelectronics ensures that the 1.5KE180CA meets rigorous quality standards. The device is compliant with industry standards such as RoHS and ISO, ensuring that it is both environmentally friendly and manufactured to the highest quality standards. With its robust design and reliable performance, the 1.5KE180CA is a trusted component for protecting sensitive electronic circuits.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3692 $51.6880
335+ $0.3029 $101.4715
515+ $0.2935 $151.1525
705+ $0.2840 $200.2200
915+ $0.2745 $251.1675
1,220+ $0.2461 $300.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess