EN
  • EN
  • DE

STC90C58RD+40I-LQFP44G

Part No STC90C58RD+40I-LQFP44G
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839019-STC90C58RD+40I-LQFP44G
Ultra Librarian 3D Model Ultra Librarian STC90C58RD+40I-LQFP44G CAD Model

Description

The STC90C58RD+40I-LQFP44G is a microcontroller from STC Micro. It belongs to the STC90 series, based on an enhanced 8051 core. The '58' denotes a specific memory size within the series, while 'RD+' typically indicates a revised version with improved features or increased memory. This variant is packaged in an LQFP44G (Low-profile Quad Flat Pack) package, a surface-mount package, generally lead-free and RoHS compliant, suitable for compact PCB designs.

Applications:

  • Industrial Control: Used in applications such as motor control, process automation, and machine control.
  • Consumer Electronics: Found in appliances, remote controls, and electronic toys.
  • Instrumentation: Employed in data acquisition systems, sensor interfaces, and measurement devices.
  • Communication Systems: Used in serial communication devices, modems, and network interfaces.
  • Security Systems: Integrated into alarm systems, access control systems, and surveillance equipment.

Features:

  • Enhanced 8051 Core: Provides faster instruction execution and improved performance compared to the standard 8051 architecture.
  • 32KB Flash Memory: Offers ample storage space for program code and data.
  • 512 Bytes RAM: Provides memory for data storage and manipulation during program execution.
  • 32 Programmable I/O Lines: Allows flexible interfacing with external devices and peripherals.
  • Three 16-bit Timers/Counters: Enables precise timing control and event counting capabilities.
  • UART Serial Communication: Facilitates serial data transfer for communication with other devices.
  • Watchdog Timer: Enhances system reliability by preventing program crashes and ensuring stable operation.
  • Power-Down Modes: Reduces power consumption during idle or sleep states.
  • Interrupt System: Supports multiple interrupt sources for responsive and efficient event handling.

Benefits:

  • High Performance: Enhanced 8051 core enables efficient execution of complex tasks.
  • Ease of Use: Familiar 8051 architecture simplifies programming and development.
  • Flexibility: Programmable I/O lines and communication interfaces offer versatile system design options.
  • Reliability: Watchdog timer and power-down modes contribute to robust system operation.
  • Increased Memory Capacity: The 'RD+' version has more Flash memory for more complex projects.

Additional Details:

The STC90C58RD+40I operates at a maximum frequency of 40MHz. The 'I' indicates an industrial temperature range of -40°C to +85°C. It typically operates at a supply voltage of 5V or 3.3V. The LQFP44G package is a lead-free, RoHS compliant surface-mount package. The increased Flash memory is a key advantage of the 'RD+' variants, allowing for more complex and feature-rich applications.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess