EN
  • EN
  • DE

STC89LE58RD+

Part No STC89LE58RD+
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344940-STC89LE58RD+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC89LE58RD+ CAD Model

Description

The STC89LE58RD+ is a single-chip microcontroller (MCU) based on the enhanced 8051 architecture. It's manufactured by STC Micro and is widely used in embedded systems due to its robust feature set, relatively low cost, and ease of programming.

Applications

  • Industrial control systems: Used for controlling motors, sensors, and actuators in automated machinery.
  • Consumer electronics: Found in appliances, remote controls, and other household devices.
  • Instrumentation: Employed in data acquisition systems, digital meters, and testing equipment.
  • Security systems: Used in alarm systems, access control systems, and surveillance equipment.
  • Communication devices: Employed in simple communication modules and interfaces.

Features

  • Enhanced 8051 Core: Offers significantly improved performance compared to traditional 8051 microcontrollers.
  • Large Flash Memory: Features 8KB of flash memory for program storage, allowing for larger and more complex applications.
  • SRAM: Contains 512 bytes of SRAM for data storage.
  • EEPROM: Integrated EEPROM for non-volatile data storage, which is essential for storing configuration parameters and calibration data.
  • Timers/Counters: Includes multiple timers/counters for precise timing control and event counting.
  • UART: Equipped with a universal asynchronous receiver/transmitter (UART) for serial communication.
  • Interrupts: Supports multiple interrupt sources for responsive event handling.
  • I/O Ports: Offers a variety of general-purpose input/output (GPIO) ports for interfacing with external devices.
  • Watchdog Timer: Incorporates a watchdog timer for system reliability, preventing the microcontroller from getting stuck in an infinite loop.
  • Low Voltage Reset (LVR): Features LVR to prevent unexpected behavior during power fluctuations.

Benefits

  • High Performance: The enhanced 8051 core delivers faster execution speeds, allowing for more efficient processing.
  • Large Memory Capacity: Sufficient flash memory and SRAM enable the development of more complex applications.
  • Versatile Peripheral Set: The integrated peripherals, such as timers, UART, and EEPROM, reduce the need for external components.
  • Cost-Effective: Offers a balance of performance and features at a competitive price point.
  • Easy to Program: Compatible with standard 8051 programming tools and languages.
  • Reliable Operation: Watchdog timer and LVR enhance system stability and prevent failures.

Additional Details

The STC89LE58RD+ typically operates at a clock frequency of up to 40 MHz. It supports a wide range of operating voltages, making it suitable for various power supply configurations. The microcontroller is available in various packages, including DIP, PLCC, and PQFP, offering flexibility in PCB design. The precise operating temperature range can vary, but is generally specified for industrial applications. The 'RD+' designation signifies particular features or improvements over earlier STC89 series microcontrollers, often relating to flash memory endurance or power consumption characteristics.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess