EN
  • EN
  • DE

STC89LE58RD+40I-PQFP44

Part No STC89LE58RD+40I-PQFP44
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344944-STC89LE58RD+40I-PQFP44
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC89LE58RD+40I-PQFP44 CAD Model

Description

The STC89LE58RD+40I-PQFP44 is a microcontroller manufactured by STC Micro. It is based on the enhanced 8051 architecture and belongs to the STC89 series. The 'PQFP44' suffix denotes a 44-pin Plastic Quad Flat Package, a surface-mount package commonly used in embedded systems for its compact size and ease of soldering. The '40I' likely refers to the clock speed and/or operating temperature range, with the 'I' often indicating an Industrial temperature rating.

Applications

  • Industrial Control: Used in controlling machinery, equipment, and processes in industrial environments.
  • Embedded Systems: Employed in a wide range of embedded applications where a compact size is important.
  • Instrumentation: Found in data acquisition systems and measuring instruments.
  • Automotive Electronics: Used in some automotive applications such as sensor interfaces and control units.
  • Consumer Electronics: Implemented in devices like smart home appliances and portable devices.

Features

  • Enhanced 8051 Core: Provides improved performance compared to standard 8051 microcontrollers.
  • 8KB Flash Memory: Offers sufficient space for program storage.
  • 512 Bytes SRAM: Includes SRAM for data storage and manipulation during program execution.
  • EEPROM: Integrated EEPROM for non-volatile storage of configuration parameters or calibration data.
  • Timers/Counters: Multiple timers/counters for precise timing control and event counting.
  • UART Serial Communication: Enables serial communication with other devices via UART protocol.
  • PQFP44 Package: The PQFP44 package offers a compact footprint and is suitable for surface-mount assembly.
  • Interrupt System: Supports multiple interrupt sources for responsive event handling.
  • I/O Ports: General-purpose I/O pins for interfacing with various external components.

Benefits

  • Compact Size: The PQFP44 package allows for smaller PCB designs.
  • Cost-Effective Solution: Offers a good balance of features and performance at a competitive price.
  • Familiar Architecture: The 8051 core is well-documented and widely supported by numerous development tools.
  • Non-Volatile Storage: The integrated EEPROM enables storage of persistent data.
  • Versatile Peripheral Set: The built-in timers, UART, and I/O ports reduce the need for external components.
  • Easy Programming: Uses standard 8051 programming tools and languages.
  • Industrial Temperature Range: The 'I' designation indicates a wider operating temperature range suitable for industrial environments.

Additional Details

This microcontroller likely operates at a clock frequency of up to 40 MHz, with the '40' in the part number indicating this. The PQFP44 package requires surface-mount soldering. It typically operates on a power supply voltage in the range of 3.3V to 5V. The industrial temperature rating ('I') suggests that it can operate reliably in harsh environments. The 'RD+' likely signifies specific improvements over the base STC89LE58 model.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess