EN
  • EN
  • DE

STC89LE516RD+40C-PLCC

Part No STC89LE516RD+40C-PLCC
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839006-STC89LE516RD+40C-PLCC
Ultra Librarian 3D Model Ultra Librarian STC89LE516RD+40C-PLCC CAD Model

Description

The STC89LE516RD+40C-PLCC is a microcontroller from STC Micro, belonging to the STC89 series, based on the enhanced 8051 architecture. The 'LE' in the name often signifies lower energy consumption compared to other models in the same series. This variant comes in a PLCC (Plastic Leaded Chip Carrier) package with 44 pins, suitable for socketed or surface mounting on PCBs.

Applications:

  • Low-Power Applications: Ideal for battery-powered devices, portable instruments, and wireless sensors.
  • Industrial Control: Suitable for controlling machinery, monitoring sensors, and automating processes.
  • Home Automation: Can be used in smart home devices, lighting control systems, and security systems.
  • Consumer Electronics: Found in remote controls, toys, and other battery-operated gadgets.
  • Data Acquisition: Used in collecting data from sensors and converting it for processing.

Features:

  • Enhanced 8051 Core: Provides faster processing speeds and improved efficiency compared to standard 8051 microcontrollers.
  • 16KB Flash Memory: Provides ample storage for program code and data.
  • 512 Bytes of RAM: Offers sufficient memory for runtime data storage and variable manipulation.
  • Low-Voltage Operation: Designed to operate at lower voltages, reducing power consumption.
  • 32 Programmable I/O Lines: Offers flexibility in interfacing with external devices and peripherals.
  • Three 16-bit Timers/Counters: Enables precise timing control, event counting, and PWM generation.
  • UART Serial Communication: Allows for serial data transmission and reception for communication with other devices.
  • SPI Interface: Supports synchronous serial communication with peripherals.
  • Watchdog Timer: Enhances system reliability by preventing program crashes and ensuring proper operation.
  • Power-Down Modes: Minimizes power consumption in idle or sleep states.

Benefits:

  • Extended Battery Life: Low-power operation maximizes battery life in portable applications.
  • High Performance: Enhanced 8051 core delivers efficient processing capabilities.
  • Flexibility: Programmable I/O lines and serial interfaces provide versatile interfacing options.
  • Reliability: Watchdog timer ensures stable and continuous operation.
  • Ease of Use: Familiar 8051 architecture simplifies programming and development.

Additional Details:

The STC89LE516RD+40C operates at a maximum frequency of 40MHz. The 'C' in the part number typically indicates an operating temperature range of 0°C to +70°C. It requires a low supply voltage. The PLCC44 package makes it easy to prototype and integrate into existing designs. The 'RD+' designation indicates increased flash memory and additional features compared to earlier versions.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess