EN
  • EN
  • DE

STC89C58RD+40C-PDIP

Part No STC89C58RD+40C-PDIP
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344930-STC89C58RD+40C-PDIP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC89C58RD+40C-PDIP CAD Model

Description

The STC89C58RD+40C-PDIP is a single-chip 8-bit microcontroller from STC Microcontroller. It features an enhanced 8051 core and is housed in a PDIP (Plastic Dual In-line Package), making it suitable for through-hole mounting. The enhanced core offers improved performance compared to standard 8051 microcontrollers.

Applications

  • Industrial control systems
  • Embedded systems
  • Consumer electronics
  • Instrumentation
  • Automation projects

Features

  • Enhanced 8051 Core: Provides faster instruction execution than traditional 8051 cores.
  • On-chip Flash Memory: Allows for easy reprogramming and firmware updates.
  • RAM: Internal memory for data storage and processing.
  • Timers/Counters: Integrated timers for timing, counting, and PWM signal generation.
  • UART: Supports serial communication via UART.
  • I/O Ports: General-purpose input/output pins for interfacing with external devices.
  • Interrupts: Supports multiple interrupt sources for real-time event handling.
  • Power Management: Includes low-power modes to minimize energy consumption.

Benefits

  • Improved Performance: Faster instruction execution enhances application responsiveness.
  • Reprogrammability: On-chip flash memory simplifies firmware updates and development.
  • Versatile I/O: Flexible I/O ports enable easy interfacing with various sensors and actuators.
  • Low Power Consumption: Power-saving modes extend battery life in portable applications.
  • Cost-Effective: Integrates many features, reducing overall system cost.

The STC89C58RD+40C-PDIP microcontroller is designed to operate at a clock frequency of up to 40 MHz. The '+40C' denotes the commercial temperature range. The PDIP package makes it easy to use in prototyping and educational projects. This microcontroller is often chosen for applications where a reliable and cost-effective solution is needed. The ability to reprogram the flash memory enables quick adjustments in the field. Its robust features ensure stable operation in a variety of embedded applications.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess