EN
  • EN
  • DE

STC89C52RC

Part No STC89C52RC
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344914-STC89C52RC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC89C52RC CAD Model

Description

The STC89C52RC is a single-chip 8-bit microcontroller designed and manufactured by STC Microcontroller. It's built around the enhanced 8051 architecture, offering significant improvements in processing speed and features compared to the original 8051. It's a versatile microcontroller suitable for a wide range of embedded applications.

Applications

  • Industrial control
  • Consumer electronics
  • Instrumentation
  • Motor control
  • Security systems
  • Smart home applications
  • Data logging

Features

  • Enhanced 8051 core for faster instruction execution.
  • 8KB of Flash memory for program storage.
  • 512 bytes of RAM for data storage.
  • 32 programmable I/O lines.
  • Three 16-bit timers/counters.
  • Full-duplex UART serial port for communication.
  • Programmable clock output.
  • Idle mode and power-down mode for low-power operation.
  • Interrupt system with multiple interrupt sources and priority levels.
  • On-chip watchdog timer (WDT) for increased reliability.
  • Low Voltage Reset (LVR) function.
  • Operating voltage range: 3.3V to 5.5V.
  • Operating frequency: up to 40MHz (depending on the specific variant).

Benefits

  • Improved Performance: The enhanced 8051 core provides significantly faster processing speed compared to standard 8051 microcontrollers, allowing for more complex and responsive applications.
  • Ample Memory: The 8KB of Flash memory provides sufficient storage space for most embedded control programs, while the 512 bytes of RAM offer enough space for data manipulation.
  • Low Power Consumption: The idle and power-down modes enable efficient energy management, making it suitable for battery-powered applications.
  • Flexible I/O: The 32 programmable I/O lines offer versatile connectivity to a wide range of external devices and sensors.
  • Reliable Operation: The watchdog timer ensures stable operation by automatically resetting the microcontroller in case of software errors.
  • Easy to Program: The 8051 architecture is widely known and supported by a large number of development tools.
  • Cost-Effective: The STC89C52RC offers a good balance of performance, features, and price, making it a cost-effective solution for a wide range of applications.

Additional Details

The STC89C52RC microcontroller is a popular choice for embedded applications due to its ease of use, versatility, and affordability. It is available in various package options, including PDIP, SOIC, and QFP. The specific operating frequency and temperature range may vary depending on the exact part number and manufacturer specifications. It is important to consult the datasheet for the specific variant being used.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess