The STC89C51RC-40I-PDIP40 is a single-chip 8-bit microcontroller from STC Microcontroller. It's built around an enhanced 8051 core, offering increased processing speed and improved features compared to traditional 8051 variants. The '40I' indicates the clock speed and industrial temperature range, and 'PDIP40' refers to the 40-pin Plastic Dual In-line Package.
Applications
- Industrial automation systems
- Embedded control applications
- Instrumentation and measurement devices
- Security and alarm systems
- Motor control
- Smart home devices
- Data acquisition systems
Features
- Enhanced 8051 core for faster execution.
- 8KB of Flash memory for program storage.
- 512 bytes of RAM.
- 32 programmable I/O lines.
- Three 16-bit timers/counters.
- Full-duplex UART serial port.
- Programmable clock output.
- Idle and power-down modes for power saving.
- Interrupt system with multiple interrupt sources and priority levels.
- On-chip watchdog timer (WDT).
- Low voltage reset (LVR).
- Operating voltage: 3.3V - 5.5V.
- Operating frequency: Up to 40MHz.
Benefits
- High Performance: The enhanced core delivers significantly faster processing speeds, improving overall system responsiveness.
- Sufficient Memory: 8KB Flash provides adequate program storage for a wide range of applications.
- Low Power Consumption: Idle and power-down modes reduce power consumption, extending battery life in portable devices.
- Flexible I/O: 32 I/O lines provide ample connectivity for interfacing with external devices.
- Reliable Operation: The watchdog timer and low voltage reset enhance system stability and prevent malfunctions.
- Easy to Program: Compatible with standard 8051 development tools, simplifying code development and debugging.
- Cost-Effective Solution: Offers a good balance of performance, features, and price.
Additional Details
This microcontroller is well-suited for applications requiring reliable operation in industrial environments. The PDIP40 package allows for easy prototyping and is suitable for through-hole mounting. The '40I' designation indicates a 40MHz maximum clock speed and an industrial temperature range (-40°C to +85°C).