EN
  • EN
  • DE

STC89C516RD-40I-PQFP44

Part No STC89C516RD-40I-PQFP44
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344906-STC89C516RD-40I-PQFP44
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC89C516RD-40I-PQFP44 CAD Model

Description

The STC89C516RD-40I-PQFP44 is a single-chip 8-bit microcontroller manufactured by STC Microcontroller. It's based on the enhanced 8051 architecture and offers significant improvements over the standard 8051, including faster processing speed and a larger memory capacity. The 40I indicates the temperature range, and PQFP44 refers to the 44-pin Plastic Quad Flat Package.

Applications

  • Embedded control systems
  • Industrial automation
  • Consumer electronics
  • Instrumentation
  • Motor control
  • Smart home devices
  • Security systems

Features

  • Enhanced 8051 core, offering significantly faster execution speeds (typically 6-12 times faster than a standard 8051).
  • 16KB Flash memory for program storage.
  • 512 bytes of RAM.
  • 32 I/O lines.
  • Three 16-bit timers/counters.
  • Full-duplex UART serial port.
  • Programmable clock output.
  • Power-down modes (Idle mode and Power-down mode) to conserve energy.
  • Interrupt system with multiple interrupt sources and priority levels.
  • On-chip watchdog timer (WDT).
  • Low voltage reset (LVR).
  • Operating voltage range: 3.3V - 5.5V.
  • Operating frequency: up to 40MHz.

Benefits

  • High performance: The enhanced 8051 core allows for faster execution of code, improving the performance of the target application.
  • Large memory capacity: The 16KB Flash memory provides ample space for program storage, accommodating complex applications.
  • Low power consumption: The power-down modes enable energy conservation, extending battery life in portable devices.
  • Versatile I/O: The 32 I/O lines provide flexibility for interfacing with various external devices and sensors.
  • Robust design: The on-chip watchdog timer and low voltage reset ensure reliable operation in harsh environments.
  • Easy to program: The 8051 architecture is well-documented and supported by a wide range of development tools.
  • Cost-effective: This microcontroller offers a good balance of performance, features, and cost.

Additional Details

The STC89C516RD series microcontrollers are commonly used in applications requiring moderate processing power, ample memory, and reliable operation. The 40MHz operating frequency allows for relatively fast execution of code. The PQFP44 package is a surface-mount package, which is suitable for applications where board space is limited. The '40I' indicates the industrial temperature range (-40°C to +85°C).

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess