The Renesas R5F72A26K3DFP is a high-performance microcontroller unit (MCU) belonging to the Renesas RX72A series. This MCU is designed for demanding industrial applications requiring significant processing power, large memory capacity, and robust connectivity options. It features the RXv3 core, delivering excellent computational performance and real-time responsiveness.
Applications
- Industrial Automation Controllers
- Motor Control Systems
- Networked Robotics
- Human-Machine Interfaces (HMIs)
- Building Automation Systems
- Power Metering
Features
- RXv3 CPU Core with 240MHz Operation
- 4MB Flash Memory and 1MB SRAM
- Ethernet, USB, and CAN connectivity
- Extensive Timer and PWM Channels
- Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs)
- Security Features: AES, DES, SHA, TRNG
- Operating Voltage: 3.3V
Benefits
- Enables complex control algorithms and data processing in real-time.
- Provides ample memory space for application code and data storage.
- Facilitates seamless communication with other devices and networks.
- Offers flexible control over motors, actuators, and other peripherals.
- Allows for precise measurement and control of analog signals.
- Protects sensitive data and intellectual property.
- Reduces system power consumption.
The R5F72A26K3DFP microcontroller incorporates a rich set of peripherals, making it well-suited for a wide range of industrial applications. The integrated security features protect against unauthorized access and ensure data integrity. Its high processing power and large memory capacity allow for the implementation of complex algorithms and sophisticated control strategies.