EN
  • EN
  • DE

STC12LE5616AD-35I-TSSOP20

Part No STC12LE5616AD-35I-TSSOP20
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838984-STC12LE5616AD-35I-TSSOP20
Ultra Librarian 3D Model Ultra Librarian STC12LE5616AD-35I-TSSOP20 CAD Model

Description

The STC12LE5616AD-35I-TSSOP20 is a single-chip microcontroller (MCU) manufactured by STC Microcontroller. It's based on an enhanced 8051 core and designed for low-power applications while still offering a robust feature set. The TSSOP20 package refers to a 20-pin Thin Shrink Small Outline Package, making it suitable for space-constrained applications.

Applications

  • Low-power sensor nodes
  • Wearable electronics
  • Portable medical devices
  • Remote controls
  • Small industrial controllers

Features

  • Enhanced 8051 core
  • 16KB Flash memory for program storage
  • 512 bytes of SRAM for data storage
  • Operating voltage: 2.4V - 3.6V
  • Operating frequency: Up to 35 MHz
  • 16 Programmable I/O pins
  • Two 16-bit Timers/Counters
  • Programmable Watchdog Timer (WDT)
  • Power-down modes: Idle mode and Power-down mode
  • UART serial communication interface
  • SPI serial communication interface
  • I2C serial communication interface
  • 8-channel, 10-bit Analog-to-Digital Converter (ADC)
  • Low Voltage Reset (LVR)
  • Low Voltage Detector (LVD)

Benefits

  • Low Power Consumption: Specifically designed for low-power operation, making it ideal for battery-powered devices.
  • Compact Size: The TSSOP20 package is small and thin, saving valuable board space.
  • Adequate Memory: 16KB Flash and 512 bytes of SRAM provide enough space for moderately complex applications.
  • Versatile Communication Interfaces: UART, SPI, and I2C interfaces allow communication with a variety of peripherals.
  • Flexible I/O Configuration: 16 programmable I/O pins offer sufficient connectivity for many applications.
  • Robust Operation: The Watchdog Timer and Low Voltage Reset/Detect ensure reliable operation.

Additional Details

The STC12LE5616AD series is commonly used in applications requiring a small footprint and low power consumption. The '35I' indicates a 35MHz maximum clock speed and industrial temperature range. The TSSOP20 package is a surface-mount package suitable for high-density designs.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess