EN
  • EN
  • DE

STC12C5A32S2-35I

Part No STC12C5A32S2-35I
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344816-STC12C5A32S2-35I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC12C5A32S2-35I CAD Model

Description

The STC12C5A32S2-35I is a microcontroller manufactured by STC Microelectronics, featuring an enhanced 8051 core. Designed for embedded applications, it provides a balance of performance, memory, and peripheral options. The '-35I' likely indicates an industrial temperature range capability.

Applications

  • Industrial Automation: Suitable for use in controlling machinery, sensors, and other industrial equipment.
  • Consumer Electronics: Can be found in appliances, remote controls, and other consumer devices.
  • Instrumentation: Used in data acquisition systems, sensor interfaces, and digital meters.
  • Security Systems: Integrated into alarm systems, access control systems, and surveillance equipment.
  • Smart Home Devices: Used in lighting control, HVAC systems, and other home automation applications.

Features

  • Enhanced 8051 Core: Provides compatibility with existing 8051 code while offering improved performance.
  • 32KB Flash Memory: Stores the program code and data.
  • 1280 Bytes of RAM: Provides working memory for the microcontroller.
  • ISP/IAP Support: Enables in-system programming and in-application programming.
  • Multiple Timers/Counters: Facilitates accurate timing and counting functions.
  • UART: Enables serial communication with other devices.
  • SPI/I2C Interfaces: Allows communication with peripheral devices using serial protocols.
  • PWM Channels: Provides pulse-width modulation for controlling motor speeds, dimming LEDs, etc.
  • Analog-to-Digital Converter (ADC): Enables the microcontroller to read analog signals from sensors.
  • Low Voltage Reset (LVR): Ensures reliable operation in low-voltage conditions.
  • Power-Down Mode: Reduces power consumption when the microcontroller is idle.

Benefits

  • High Performance: Enhanced 8051 core provides faster execution speeds compared to standard 8051 microcontrollers.
  • Versatile: Wide range of peripherals makes it suitable for various applications.
  • Easy to Program: ISP/IAP support simplifies firmware updates and programming.
  • Cost-Effective: Provides a good balance of features and performance at a competitive price.
  • Reliable: Built-in LVR and power-down mode enhance reliability and reduce power consumption.

Additional Details

The STC12C5A32S2 series typically operates at a voltage of 3.3V to 5.5V. The '35I' designation indicates the operating temperature range, typically -40°C to +85°C. Specific clock speeds and ADC resolution may vary; refer to the official STC datasheet for detailed specifications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $25.5532
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7210 $60.2350
85+ $1.4126 $120.0710
130+ $1.3675 $177.7750
175+ $1.3236 $231.6300
230+ $1.2797 $294.3310
305+ $1.1469 $349.8045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,366 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess