EN
  • EN
  • DE

STC12C5616AD-35I-LQFP32G

Part No STC12C5616AD-35I-LQFP32G
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344810-STC12C5616AD-35I-LQFP32G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC12C5616AD-35I-LQFP32G CAD Model

Description

The STC12C5616AD-35I-LQFP32G is a single-chip microcontroller (MCU) manufactured by STC Microelectronics. This MCU is based on an enhanced 8051 core and features a variety of peripherals, making it suitable for diverse embedded applications. The LQFP32G package (Low-profile Quad Flat Package with 32 pins) makes it appropriate for applications needing a smaller footprint.

Applications

  • Industrial Automation: Ideal for use in PLCs, motor controllers, and sensor networks.
  • Consumer Electronics: Commonly found in appliances, handheld devices, and entertainment systems.
  • Instrumentation and Measurement: Well-suited for data loggers, digital meters, and process monitoring equipment.
  • Security and Access Control: Employed in alarm systems, RFID readers, and biometric devices.
  • Smart Home Systems: Used in lighting control, thermostat systems, and security monitoring.

Features

  • Enhanced 8051 Core: Offers improved performance compared to standard 8051 architecture while maintaining code compatibility.
  • 16KB Flash Memory: Provides ample storage for program code and data.
  • 512 Bytes of RAM: Working memory for data manipulation and temporary storage.
  • In-System Programming (ISP): Facilitates convenient program updates and modifications without removing the chip from the circuit.
  • Multiple Timers/Counters: Allows precise timing control for various applications.
  • UART Serial Communication: Enables communication with other devices via serial protocols.
  • SPI and I2C Interfaces: Supports serial communication with a wide range of peripheral devices.
  • PWM Channels: Enables precise control of motor speed, LED brightness, and other analog functions.
  • Analog-to-Digital Converter (ADC): Allows the microcontroller to read and process analog sensor data.
  • Low Voltage Reset (LVR): Protects the microcontroller from unexpected behavior due to voltage fluctuations.
  • Power-Down Mode: Minimizes power consumption during idle periods, extending battery life in portable applications.
  • LQFP32G Package: A compact, surface-mount package that is easy to solder and provides a smaller footprint on the PCB.

Benefits

  • High Performance: The enhanced 8051 core delivers increased processing power compared to traditional 8051 microcontrollers.
  • Versatile: A wide range of integrated peripherals makes it suitable for a variety of applications.
  • Easy to Use: ISP simplifies programming and debugging.
  • Cost-Effective: Provides a good balance of features and performance at an affordable price.
  • Low Power Consumption: Power-down mode extends battery life in portable devices.

Additional Details

The STC12C5616AD series typically operates on a voltage range of 3.3V to 5.5V. The '35I' designation usually indicates an industrial temperature range of -40°C to +85°C. The 'LQFP32G' refers to the package type. Detailed specifications, including clock speeds and ADC resolution, can be found in the official STC datasheet.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
LSI Computer Systems
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2948 $58.2660
110+ $1.0626 $116.8860
170+ $1.0291 $174.9470
235+ $0.9956 $233.9660
300+ $0.9633 $288.9900
405+ $0.8628 $349.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess