The STC12C5608AD-35I-SOP28G is a microcontroller from STC Micro featuring an enhanced 8051 core. It is designed for embedded applications needing a balance of memory, analog-to-digital conversion capabilities, and a reasonable number of I/O pins. The 'SOP28G' suffix indicates a 28-pin Small Outline Package that is also lead-free, compliant with RoHS environmental standards.
Applications
- Industrial control with analog sensor feedback
- Smart home automation systems
- Data acquisition and logging
- Motor control applications
- Instrumentation and measurement devices
Features
- Enhanced 8051 core
- 8KB Flash memory for program storage
- 512 bytes of SRAM
- Operating voltage: 3.3V - 5.5V
- Operating frequency: Up to 35MHz
- 20 Programmable I/O ports
- Two 16-bit timers/counters
- UART (Universal Asynchronous Receiver/Transmitter) for serial communication
- SPI (Serial Peripheral Interface)
- PWM (Pulse Width Modulation) outputs
- 8-channel 10-bit ADC (Analog-to-Digital Converter)
- Interrupt controller with multiple interrupt sources
- Power-down modes for low power consumption
- SOP28G package (Lead-free)
Benefits
- Integrated ADC: Simplifies interfacing with analog sensors, reducing the need for external components.
- Sufficient Memory: Provides enough Flash and SRAM for moderately complex applications.
- 8051 Core: Based on the widely used 8051 architecture, enabling easy development and code porting.
- Versatile Peripherals: Offers UART, SPI, PWM, and ADC for communication, control, and data acquisition.
- RoHS Compliant: The lead-free SOP28G package ensures environmental compliance.
Additional Details
The STC12C5608AD series is a good choice for applications requiring analog input processing and a decent amount of memory. Its integrated peripherals make it versatile for various embedded control tasks. Consult the STC datasheet for detailed electrical characteristics, ADC performance specifications, timing diagrams, and pinout details before using this microcontroller in a design.