EN
  • EN
  • DE

STC12C5204AD-35I-SOP20

Part No STC12C5204AD-35I-SOP20
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344780-STC12C5204AD-35I-SOP20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC12C5204AD-35I-SOP20 CAD Model

Description

The STC12C5204AD-35I-SOP20 is a microcontroller (MCU) from STC Micro, part of the STC12C series based on an enhanced 8051 core. This particular variant is packaged in a SOP20 (Small Outline Package with 20 pins) configuration, making it suitable for applications requiring compact size and surface mount assembly.

Applications:

  • Consumer Electronics: Commonly used in small consumer devices like remote controls, toys, and simple household appliances.
  • Industrial Control: Utilized in basic industrial equipment control, such as simple motor control or sensor monitoring.
  • Instrumentation: Found in basic measurement instruments, sensor interfaces, and data logging devices.
  • Security Systems: Used in basic alarm systems and access control systems.
  • Small Motor Control: Implemented in applications requiring control of small DC or stepper motors.

Features:

  • Enhanced 8051 Core: Offers improved performance compared to a standard 8051 microcontroller.
  • Flash Memory: Includes Flash memory for program storage and allows for in-system programming.
  • SRAM Memory: Features internal SRAM for data storage during program execution.
  • Timers/Counters: Includes multiple timers and counters for timing, counting, and PWM signal generation.
  • Serial Communication: Supports UART serial communication for interfacing with other devices and systems.
  • I/O Ports: Offers a variety of programmable input/output ports for connecting to external peripherals.
  • Analog-to-Digital Converter (ADC): An integrated ADC enables analog signal measurement and conversion to digital values.
  • Interrupt System: A flexible interrupt system allows for event-driven programming.
  • SOP20 Package: The Small Outline Package with 20 pins is designed for surface mount assembly, minimizing board space.

Benefits:

  • Compact Footprint: The SOP20 package allows for higher density assembly on PCBs.
  • Easy Programming: Flash memory facilitates convenient program updates and modifications.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Versatile Peripherals: Integrated peripherals simplify system design and reduce the need for external components.
  • Reliable Performance: STC microcontrollers are known for their reliability.

Additional Details:

The STC12C5204AD-35I-SOP20 operates at a frequency of 35 MHz and typically requires a supply voltage of 5V. The memory sizes (Flash and SRAM) may vary depending on the specific device configuration. Consult the device datasheet for precise specifications regarding memory, I/O ports, ADC resolution, and other parameters. The operating temperature range is generally -40°C to +85°C.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7862 $51.1030
160+ $0.6451 $103.2160
245+ $0.6249 $153.1005
335+ $0.6048 $202.6080
430+ $0.5846 $251.3780
575+ $0.5242 $301.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,948 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess