EN
  • EN
  • DE

STC11F02-35I-PDIP20

Part No STC11F02-35I-PDIP20
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344756-STC11F02-35I-PDIP20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC11F02-35I-PDIP20 CAD Model

Description

The STC11F02-35I-PDIP20 is a single-chip microcontroller (MCU) from STC Microelectronics, designed for a wide range of embedded applications. This particular model is housed in a PDIP20 (Plastic Dual In-line Package) which makes it suitable for prototyping and hobbyist projects due to its ease of use on breadboards and perfboards. The microcontroller integrates a high-performance 8051 core, along with a variety of peripherals to provide a compact and versatile solution.

Applications

  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Instrumentation and measurement equipment
  • Security systems
  • Motor control applications

Features

  • Enhanced 8051 core: Offers improved performance compared to standard 8051 microcontrollers.
  • On-chip Flash memory: Includes 2KB of Flash memory for program storage, eliminating the need for external memory in many applications.
  • On-chip SRAM: Features internal SRAM for data storage.
  • Operating voltage: Operates at 5V, which is a common voltage for many electronic circuits.
  • I/O Ports: Provides multiple programmable I/O ports for interfacing with external devices.
  • Timers/Counters: Includes multiple timers/counters for timing and counting functions.
  • UART: Integrated UART (Universal Asynchronous Receiver/Transmitter) for serial communication.
  • Interrupt Controller: Supports multiple interrupt sources, allowing for responsive and efficient handling of events.
  • Watchdog Timer: Includes a watchdog timer to prevent the system from hanging in case of software errors.

Benefits

  • Cost-effective: Provides a complete microcontroller solution at a competitive price.
  • Easy to use: The PDIP package simplifies prototyping and experimentation.
  • High performance: The enhanced 8051 core delivers improved processing power.
  • Versatile: The integrated peripherals support a wide range of applications.
  • Reliable: The watchdog timer and other features enhance system reliability.
  • Low Power Consumption: Designed for relatively low power operation making it suitable for battery-powered applications.

Additional Details

The STC11F02-35I-PDIP20 operates at a frequency of 35MHz. It features a power-down mode to minimize power consumption when the microcontroller is idle. The integrated UART allows for easy communication with computers, other microcontrollers, and serial devices. The microcontroller is programmable using standard 8051 programming tools and compilers. The PDIP20 package facilitates easy insertion into breadboards and prototyping boards. The device operates within the industrial temperature range, making it suitable for use in harsh environments.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $6.5223
Mitsubishi
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.6444 $110.6444
2+ $107.0754 $214.1508
3+ $103.5053 $310.5159
4+ $92.7985 $371.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess