EN
  • EN
  • DE

STC11F01E-35I-SOP20G

Part No STC11F01E-35I-SOP20G
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838951-STC11F01E-35I-SOP20G
Ultra Librarian 3D Model Ultra Librarian STC11F01E-35I-SOP20G CAD Model

Description

The STC11F01E-35I-SOP20G is a single-chip microcontroller manufactured by STC Micro. This microcontroller is based on an enhanced 8051 core and is designed for a wide range of embedded applications. The '35I' likely refers to the operating temperature range and speed grade, and 'SOP20G' indicates a 20-pin Small Outline Package.

Applications:

  • Industrial Control
  • Consumer Electronics
  • Home Appliances
  • Motor Control
  • Instrumentation

Features:

  • Enhanced 8051 Core
  • 1KB Flash Memory
  • 128 Bytes of RAM
  • Multiple Timers/Counters
  • UART, SPI, and I2C Communication Interfaces

Benefits:

  • Easy to Program and Use
  • Cost-Effective Solution
  • Reliable Performance
  • Wide Range of Operating Voltages
  • Small Package Size (SOP20G)

Additional Details:

The STC11F01E-35I-SOP20G microcontroller features an enhanced 8051 core, providing improved performance and efficiency compared to traditional 8051 microcontrollers. It includes 1KB of flash memory for storing program code and 128 bytes of RAM for data storage. The device integrates multiple timers/counters, which can be used for timing, counting, and PWM generation.

The UART, SPI, and I2C communication interfaces allow for easy communication with other devices and peripherals. The microcontroller operates over a wide range of operating voltages, making it suitable for a variety of power supply conditions. The SOP20G package is a small surface-mount package suitable for compact designs. The STC11F01E-35I-SOP20G is a versatile and cost-effective microcontroller solution for a wide range of embedded applications. Its ease of use and reliable performance make it a popular choice for both hobbyists and professional engineers.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess