EN
  • EN
  • DE

IAP15W413AS-35I-SOP28

Part No IAP15W413AS-35I-SOP28
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825386-IAP15W413AS-35I-SOP28
Ultra Librarian 3D Model Ultra Librarian IAP15W413AS-35I-SOP28 CAD Model

Description

The IAP15W413AS-35I-SOP28 is a microcontroller manufactured by STC Micro. It's part of the IAP15W series, known for their enhanced features and performance compared to traditional 8051 microcontrollers. The 'SOP28' indicates that it comes in a Small Outline Package with 28 pins, suitable for surface mount assembly.

Applications:

  • Low-power sensor nodes
  • Simple control systems
  • Smart home devices
  • Battery-powered applications
  • Portable instruments

Features:

  • Core: Enhanced 8051 core for faster execution speeds and improved performance.
  • Flash Memory: Includes Flash memory (refer to the datasheet for the exact capacity).
  • RAM: Includes RAM (refer to the datasheet for the exact capacity).
  • Timers: Multiple timers for various timing and counting tasks.
  • Serial Communication: UART for serial communication.
  • I/O Pins: General-purpose input/output (GPIO) pins for interfacing with external devices.
  • ADC: Analog-to-Digital Converter for reading analog sensor data.
  • PWM: Pulse Width Modulation outputs for controlling devices like motors or LEDs.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • Package: SOP28 (Small Outline Package with 28 pins).

Benefits:

  • Improved Performance: The enhanced 8051 core offers faster execution and improved efficiency.
  • Low Power Operation: Optimised for low power consumption, extending battery life in portable devices.
  • Versatile: Suitable for a wide range of applications due to its integrated peripherals.
  • Cost-Effective: STC microcontrollers are known for their competitive pricing.
  • Easy to Program: STC provides development tools and resources to simplify the programming process.

Additional Details:

The IAP15W413AS-35I-SOP28 typically operates at a voltage of 3.3V or 5V (refer to the datasheet for the exact operating voltage). The '35I' likely indicates an industrial temperature range. For detailed technical specifications, including pinout diagrams, electrical characteristics, and programming information, refer to the official datasheet from STC Micro. The device's low-power capabilities and integrated peripherals make it well-suited for embedded applications where power efficiency and ease of use are important considerations. The exact flash and RAM sizes would be available in the datasheet.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0453 $62.7180
135+ $0.8570 $115.6950
210+ $0.8304 $174.3840
290+ $0.8039 $233.1310
375+ $0.7773 $291.4875
500+ $0.6965 $348.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,226 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess