EN
  • EN
  • DE

ST2303SRG

Part No ST2303SRG
Manufacturer Stanson Technology
Catalog Electronic Wholesale
Description P Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Stanson Technology
Win Source Part Number 1260194-ST2303SRG
Manufacturer Homepage www.stansontech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST2303SRG CAD Model

Description

The ST2303SRG is a transient voltage suppressor (TVS) diode manufactured by Stanson Technology. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device offers a fast response time and low clamping voltage, making it suitable for safeguarding data and power lines in a variety of applications.

Applications:

  • Data lines in computers and peripherals: Protection against ESD events on USB, HDMI, and Ethernet ports.
  • Power supplies: Clamping voltage spikes to prevent damage to sensitive circuitry.
  • Automotive electronics: Protection of control units and sensor interfaces from voltage transients.
  • Industrial control systems: Safeguarding communication interfaces and I/O lines.
  • Telecommunications equipment: Protection of subscriber line interface circuits (SLICs) and network interfaces.

Features:

  • Low clamping voltage: Minimizes the voltage stress on protected components.
  • Fast response time: Reacts quickly to transient events, providing effective protection.
  • Low capacitance: Ensures signal integrity in high-speed data applications.
  • Small form factor: Allows for compact designs.
  • RoHS compliant: Environmentally friendly and compliant with regulations.

Benefits:

  • Enhanced system reliability: Protects against damage from voltage transients, increasing the lifespan of electronic equipment.
  • Reduced downtime: Prevents failures caused by ESD and surge events, minimizing disruptions.
  • Improved product quality: Ensures that electronic products meet performance and reliability standards.
  • Cost savings: Avoids costly repairs and replacements due to transient-related damage.
  • Compliance with industry standards: Facilitates regulatory compliance.

Additional Details:

The ST2303SRG typically features a surface-mount package for easy integration into circuit boards. Its key specifications include its reverse standoff voltage, breakdown voltage, clamping voltage, and peak pulse current. The specific values for these parameters vary depending on the exact model and configuration. It's crucial to consult the datasheet to verify correct parameters for specific applications. Proper PCB layout is also essential to maximize its effectiveness. This includes keeping trace lengths short and utilizing appropriate grounding techniques.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1,450+ $0.0399 $57.8550
3,100+ $0.0373 $115.6300
4,810+ $0.0360 $173.1600
6,900+ $0.0335 $231.1500
8,965+ $0.0323 $289.5695
11,195+ $0.0310 $347.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess