EN
  • EN
  • DE

URGB1313F-TR

Part No URGB1313F-TR
Manufacturer Stanley Electric Co
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Stanley Electric Co
Win Source Part Number 396219-URGB1313F-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian URGB1313F-TR CAD Model

Description

The URGB1313F-TR is a surface-mount LED manufactured by Stanley Electric Co. It is a compact and efficient light source commonly used in various electronic devices for indication and illumination purposes. The 'URGB' likely signifies that it is a Red, Green, Blue LED, capable of producing a wide range of colors. The '1313' probably refers to the package dimensions, and 'F' might indicate a flat top lens or specific light output characteristics. The '-TR' suffix suggests that it's supplied on tape and reel for automated assembly.

Applications

  • Consumer Electronics: Used as indicator lights in devices such as smartphones, tablets, and laptops.
  • Automotive: Employed in dashboard indicators, interior lighting, and exterior lighting elements.
  • Industrial Equipment: Integrated into control panels, status indicators, and machine vision systems.
  • Medical Devices: Used in diagnostic equipment, patient monitoring systems, and surgical instruments.
  • General Lighting: Incorporated into small-scale lighting applications, decorative lighting, and accent lighting.

Features

  • RGB Capability: Produces a wide spectrum of colors by combining red, green, and blue light.
  • Surface Mount Device (SMD): Designed for direct mounting on printed circuit boards (PCBs).
  • Compact Size: Small footprint allows for high-density placement in space-constrained applications.
  • Low Power Consumption: Energy-efficient operation reduces power requirements and heat generation.
  • High Brightness: Provides sufficient light output for clear visibility in various ambient lighting conditions.
  • Tape and Reel Packaging: Facilitates automated assembly processes, increasing production efficiency.

Benefits

  • Versatile Color Options: Enables dynamic color displays and customizable visual indicators.
  • Easy Integration: Simplifies assembly and reduces manufacturing costs.
  • Space-Saving Design: Allows for compact and lightweight product designs.
  • Energy Efficiency: Minimizes power consumption, reducing operational expenses and environmental impact.
  • Enhanced Visibility: Ensures clear and distinct visual indications, improving user experience.
  • Automated Assembly: Streamlines production processes, increasing throughput and reducing manual labor.

Additional Details

While specific electrical and optical characteristics (e.g., forward voltage, luminous intensity, viewing angle, wavelength) would be detailed in the product datasheet, typical RGB LEDs like the URGB1313F-TR are designed to operate at low voltages (e.g., 2-4V) and offer a wide viewing angle (e.g., 120 degrees). The intensity of each color (red, green, and blue) can be controlled independently to achieve a desired color output. The package material and lens type contribute to the overall performance and durability of the LED. Always refer to the official Stanley Electric Co datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess