EN
  • EN
  • DE

UB1114C-1205-TR

Part No UB1114C-1205-TR
Manufacturer Stanley Electric Co
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Stanley Electric Co
Win Source Part Number 385299-UB1114C-1205-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UB1114C-1205-TR CAD Model

Description

The UB1114C-1205-TR is a surface-mount LED manufactured by Stanley Electric Co. It's designed for applications requiring a compact, efficient light source with a wide viewing angle. These LEDs are commonly used in various electronic devices and displays due to their reliable performance and consistent light output.

Applications:

  • Backlighting for LCD screens in mobile phones and other handheld devices.
  • Indicator lights in consumer electronics and industrial equipment.
  • Automotive lighting, such as dashboard indicators and instrument panel illumination.
  • General lighting applications where space is limited.
  • Status indicators on circuit boards and electronic panels.

Features:

  • Compact Size: The small form factor allows for high-density mounting.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.
  • High Luminous Intensity: Provides bright and clear light output.
  • Wide Viewing Angle: Ensures visibility from various angles.
  • Low Power Consumption: Energy-efficient operation, extending battery life in portable devices.
  • Long Lifespan: Offers reliable performance over an extended period.

Benefits:

  • Improved Display Visibility: Enhances the clarity and readability of LCD screens.
  • Reduced Manufacturing Costs: SMT design streamlines the assembly process.
  • Enhanced Product Reliability: Long lifespan and stable light output ensure consistent performance.
  • Energy Efficiency: Low power consumption contributes to energy savings.
  • Space Saving: Compact size allows for integration into small devices.

Additional Details:

The UB1114C-1205-TR is typically packaged on tape and reel for automated pick-and-place assembly. Specific technical specifications, such as forward voltage, luminous intensity, color temperature, and viewing angle, can be found in the manufacturer's datasheet. The materials used in construction are selected for optimal light output and thermal management, ensuring long-term reliability. This part likely has different optical characteristics (e.g., color temperature, luminous intensity) compared to UB1114C-1005-TR; refer to the datasheet for precise details. This LED is designed to meet industry standards for RoHS compliance, ensuring that it is free from hazardous substances.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess