EN
  • EN
  • DE

PY1113F340-TR

Part No PY1113F340-TR
Manufacturer Stanley Electric Co
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family LED Indication - Discrete
Manufacturer Stanley Electric Co
Win Source Part Number 214799-PY1113F340-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PY1113F340-TR CAD Model

Description

The Stanley Electric Co PY1113F340-TR is a surface-mount LED designed for a variety of applications requiring indication and illumination. Its key characteristics include a compact size, high luminous intensity, and long lifespan, making it suitable for integration into various electronic systems.

Applications

  • Indicator Lights: Used as status indicators in consumer electronics, industrial equipment, and automotive dashboards.
  • Backlighting: Employed for backlighting LCD screens in mobile phones, handheld devices, and automotive displays.
  • Automotive Interior Lighting: Integrated into automotive interior lighting applications such as dashboard illumination and switch backlighting.
  • General Illumination: Utilized for general lighting purposes in small portable devices and electronic equipment.
  • Medical Devices: Found in medical equipment as indicator lights and for display backlighting.
  • Industrial Equipment: Integrated into industrial control panels and equipment as status and alarm indicators.
  • Small Signage: Applied in small-scale signage and display applications.

Features

  • Surface-Mount Package: Designed for easy and efficient surface mounting on printed circuit boards (PCBs).
  • High Luminous Intensity: Provides bright and clear illumination for excellent visibility.
  • Long Lifespan: Offers an extended operational life, reducing the need for frequent replacements.
  • Compact Size: Small form factor allows for high-density mounting on PCBs, optimizing space utilization.
  • Low Power Consumption: Efficient energy usage minimizes power consumption and heat generation.

Benefits

  • Easy Integration: Surface-mount package simplifies assembly and integration into electronic devices.
  • Excellent Visibility: High luminous intensity ensures clear visibility, even in ambient light conditions.
  • Reduced Maintenance: Long lifespan minimizes the need for replacements, lowering maintenance costs.
  • Space Saving: Compact size allows for greater component density on PCBs, facilitating smaller and more efficient designs.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life in portable devices.

Additional Details

The PY1113F340-TR typically has specific color, intensity, and voltage ratings which should be verified using the manufacturer's datasheet. The 'F340-TR' designation likely refers to the packaging (tape and reel) and specific optical characteristics, possibly related to the LED's optical output or lens type. Stanley Electric Co is a well-established manufacturer known for its high-quality LEDs and other electronic components.

You May Also Be Interested in

Visual Communications Company - VCC
LED RED CLEAR 0805 SMD
Need more? Email Us
Rohm Semiconductor
LED YELLOW DIFFUSED 1608 SMD
Lowest to $0.0484
Rohm Semiconductor
LED RED DIFFUSED 1608 SMD
Lowest to $0.0585
Vishay
LED GREEN CLEAR 2PLCC SMD
Lowest to $0.1388
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Need more? Email Us
Rohm Semiconductor
LED BLUE CLEAR T-1 3/4 T/H
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess