EN
  • EN
  • DE

PS1101WA-1-TR

Part No PS1101WA-1-TR
Manufacturer Stanley Electric Co
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Stanley Electric Co
Win Source Part Number 280625-PS1101WA-1-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS1101WA-1-TR CAD Model

Description

The PS1101WA-1-TR is a surface-mount LED indicator manufactured by Stanley Electric Co. It's designed for various indication purposes, providing a visual signal in electronic devices and systems.

Applications:

  • Front panel indicators: Used in electronic equipment to display power status, mode of operation, or fault conditions.
  • Backlighting: Can be employed for backlighting small LCD displays or keypads.
  • Automotive lighting: Found in automotive interior lighting, dashboard indicators, and other signaling applications.
  • Industrial control panels: Provides visual feedback in industrial control systems.
  • Consumer electronics: Utilized in various consumer products, such as appliances, audio equipment, and remote controls.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Compact Size: Small footprint allows for high-density placement on PCBs.
  • Low Power Consumption: Efficient LED technology minimizes power usage.
  • Long Lifespan: LEDs offer a significantly longer operating life compared to traditional incandescent bulbs.
  • High Brightness: Provides a clear and easily visible light output.
  • Specific Wavelength/Color: Emits light at a specific wavelength, resulting in a defined color output (details depend on the specific LED variant within the PS1101WA-1-TR series).
  • Tape and Reel Packaging: Supplied on tape and reel for automated pick-and-place assembly.

Benefits:

  • Simplified Assembly: SMT design reduces manual labor and assembly costs.
  • Space Savings: Compact size enables more efficient PCB design.
  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Reliability: Long lifespan minimizes maintenance and replacement costs.
  • Improved Visibility: High brightness ensures clear and easily discernible indication.

The PS1101WA-1-TR leverages LED technology to provide a reliable and efficient indication solution. The specific color, brightness, and viewing angle will depend on the specific LED material and lens configuration used within the component. It is suitable for a broad range of applications where a clear and reliable visual signal is required.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess