The Stanley Electric PR1101W-TR is a surface-mount, high-intensity infrared (IR) LED. It's designed for applications requiring a concentrated beam of IR light, such as remote controls, security systems, and optical sensors. This LED offers high radiant intensity and is suitable for various pulsed or continuous operation applications. The 'TR' in the part number typically indicates tape and reel packaging for automated assembly.
Applications
- Remote control transmitters
- Light curtains
- Optical switches
- Security systems
- Smoke detectors
- IR data transmission
Features
- High radiant intensity
- Wavelength: typically 940nm
- Surface mount (SMD) package
- Narrow viewing angle (focused beam)
- Tape and reel packaging for automated assembly
- Lead-free
Benefits
- Longer Range: High radiant intensity provides an extended operating range for remote control and sensing applications.
- Reduced Power Consumption: Efficient energy conversion enables low power consumption in battery-operated devices.
- Easy Assembly: Surface mount design facilitates automated assembly processes, reducing manufacturing costs.
- Compact Design: Small size allows for integration into space-constrained applications.
- Reliable Performance: Stanley Electric's reputation ensures high-quality and consistent performance.
Additional Details
The PR1101W-TR emits infrared light at a wavelength of approximately 940nm, which is a common wavelength for IR remote control systems. The narrow viewing angle concentrates the light beam, allowing for greater range and accuracy. The LED is designed for surface mount assembly, which simplifies the manufacturing process and reduces assembly costs. The device is also lead-free, making it compliant with environmental regulations. Typical forward voltage is around 1.2-1.6V, and forward current is dependent on the specific application requirements. The operating temperature range is generally between -40°C to +85°C.
It is often used in conjunction with an IR receiver, such as the Lite-On PR1003, to create a complete IR communication system. When selecting this IR LED, it's important to consider the specific radiant intensity, wavelength, and viewing angle requirements of the application to ensure optimal performance.