EN
  • EN
  • DE

PG1102W22-TR

Part No PG1102W22-TR
Manufacturer Stanley Electric Co
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family LED Indication - Discrete
Manufacturer Stanley Electric Co
Win Source Part Number 347461-PG1102W22-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PG1102W22-TR CAD Model

Description

The PG1102W22-TR is a component manufactured by Stanley Electric Co. Given Stanley Electric's area of expertise, this is very likely an LED or similar optoelectronic component. The 'W22' likely designates a specific color temperature or wavelength characteristic. Without a datasheet, precise specifications cannot be determined, but it is intended for indication, illumination, or display uses.

Applications:

  • Indicator Lights: Used as status indicators in various electronic devices, panels, and equipment.
  • Backlighting: Employed for backlighting LCD screens, keypads, and other display elements.
  • Automotive Lighting: Integrated into automotive dashboards, instrument panels, and interior lighting systems.
  • Consumer Electronics: Used in a wide range of consumer electronic devices like televisions, audio equipment, and appliances.
  • Industrial Equipment: Utilized in industrial control panels, machinery, and instrumentation for visual signaling.

Features:

  • High Brightness: Provides a clear and easily visible light output.
  • Long Lifespan: Offers extended operational life, reducing the need for frequent replacements.
  • Low Power Consumption: Minimizes energy usage, contributing to increased energy efficiency.
  • Compact Size: Allows for easy integration into devices with limited space.
  • Surface Mount Technology (SMT): Designed for efficient and automated assembly on printed circuit boards (PCBs).

Benefits:

  • Enhanced Visibility: Improves user experience by providing clear and easily visible indicators.
  • Extended Operational Life: Reduces maintenance requirements and lowers replacement costs.
  • Energy Efficiency: Low power consumption translates to reduced energy costs and a smaller environmental footprint.
  • Easy Integration: SMT design simplifies manufacturing and assembly processes.
  • Compact Design: Allows for flexible integration into a wide array of applications.

Additional Details:

For detailed technical specifications, including forward voltage, luminous intensity, color characteristics, and viewing angle, the official Stanley Electric PG1102W22-TR datasheet should be consulted. The component is likely designed to be compatible with reflow soldering processes. The TR suffix probably denotes tape and reel packaging.

You May Also Be Interested in

Rohm Semiconductor
LED GREEN 1608 SMD
Lowest to $0.0714
Citizen
TRICOLOR SIDE FIRING 3.25 X 1.35
Lowest to $0.3269
Visual Communications Company - VCC
LED RED CLEAR 2SMD R/A
Need more? Email Us
Vishay
LED GREEN CLEAR SMD MINILED SMD
Need more? Email Us
Vishay
LED GREEN CLEAR 2PLCC SMD
Lowest to $0.1388
Citizen
Lowest to $0.0497
Rohm Semiconductor
LED GREEN DIFFUSED T-1 T/H
Need more? Email Us
Citizen
Lowest to $0.1640
Citizen
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess