EN
  • EN
  • DE

ORD 2210V/45-55 AT

Part No ORD 2210V/45-55 AT
Manufacturer Standex-Meder Electronics
Catalog Magnetic, Reed Switches
Description REED SWITCH SPST-NO / Glass Body Reed Switch SPST-NO 45 ~ 55AT Operate Range 100VA 1A (AC/DC) 300 V Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Magnetic, Reed Switches
Mfr Standex-Meder Electronics
Series ORD2210V
Package Bulk
Product Status Obsolete
Type Glass Body Reed
Circuit SPST-NO
Operate Range 45 ~ 55AT
Current - Switching 1A (AC/DC)
Voltage - Switching AC 300 V
Voltage - Switching DC 350 V
Power - Rated 100VA
Operate Time 0.6 ms
Release Time 0.05 ms
Mounting Type Through Hole
Termination Style Axial
Length - Overall 2.181" (55.40mm)
Size - Body 0.108" Dia x 0.827" L (2.75mm x 21.00mm)
Capacitance 0.5 pF
Current - Carry 2.5A (AC/DC)
Standard Package 1,000
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1339878-ORD 2210V/45-55 AT
Ultra Librarian 3D Model Ultra Librarian ORD 2210V/45-55 AT CAD Model

Description

The Standex-Meder Electronics ORD2210V glass body reed switch is an axial termination style switch in the ORD2210V series.

  • Series: ORD2210V
  • Termination Style: Axial
  • Circuit Type: SPST-NO
  • Capacitance: 0.5 pF
  • Operate Time: 0.6 ms
  • Release Time: 0.05 ms
  • Length Overall: 2.181" (55.40mm)
  • Power Rating: 100VA
  • Operate Range: 45 ~ 55AT
  • Release Range: Not Specified
  • Maximum Current Switching: 1A (AC/DC)
  • Voltage Switching AC: 300V
  • Voltage Switching DC: 350V
  • Body Size: 0.108" Dia x 0.827" L (2.75mm x 21.00mm)
  • Current Carry: 2.5A (AC/DC)
  • Mounting Type: Through Hole
  • Temperature Range: Not Specified
  • Status: Obsolete

You May Also Be Interested in

Littelfuse Inc.
SWITCH REED SPDT 180MA 120V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 500MA 180V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 700MA 140V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPDT 500MA 175V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 500MA 200V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 500MA 170V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 700MA 140V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Lowest to $1.1652

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess