EN
  • EN
  • DE

SM2615FT28R0

Part No SM2615FT28R0
Manufacturer Stackpole Electronics Inc.
Catalog Chip Resistor - Surface Mount
Description RES 28 OHM 1% 1W 2615  /  28 Ohms ±1% 1W Chip Resistor 2615 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Stackpole Electronics Inc
Series SM
Package Tape & Reel (TR)
Product Status Last Time Buy
Resistance 28 Ohms
Tolerance ±1%
Power (Watts) 1W
Composition Wirewound
Features Moisture Resistant, Pulse Withstanding
Temperature Coefficient ±20ppm/°C
Temperature Range - Operating -55°C ~ 275°C
Package / Case 2615 J-Lead
Supplier Device Package 2615
Dimension 0.280" L x 0.150" W (7.10mm x 3.80mm)
Height - Seated (Max) 0.155" (3.94mm)
Number of Terminations 2
Other Names SM1281%R,SM1281%R,SM 1 28 1% R,SM128FR,SM128FR
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1236457-SM2615FT28R0
Ultra Librarian 3D Model Ultra Librarian SM2615FT28R0 CAD Model

Description

The SM2615FT28R0 is a thick film surface mount resistor manufactured by Stackpole Electronics Inc. It features a resistance value of 28.0 Ohms. Designed for general purpose applications, this resistor provides stable performance in a small form factor suitable for high-density circuit board layouts. Its small size and SMT compatibility make it ideal for automated assembly processes.

Applications:

  • Current limiting: Used to restrict current flow in various electronic circuits.
  • Voltage division: Creates specific voltage levels within a circuit.
  • Pull-up/Pull-down resistors: Provides defined logic levels in digital circuits.
  • Feedback resistors: Used in amplifier circuits to control gain and stability.
  • Load resistors: Simulates a load for testing and calibration purposes.

Features:

  • SM2615 Package Size: Compact footprint for space-constrained designs.
  • 28.0 Ohm Resistance: Precise resistance value for specific circuit requirements.
  • Thick Film Technology: Ensures stability and reliability.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • RoHS Compliant: Meets environmental regulations restricting hazardous substances.
  • FT (Fine Tolerance): Indicates a specific tolerance level of the resistance value.

Benefits:

  • Space Saving: Small form factor allows for high component density on PCBs.
  • High Reliability: Stable performance across a range of operating conditions.
  • Accurate Resistance: Provides precise resistance value for circuit accuracy.
  • Automated Assembly: SMT design facilitates efficient manufacturing.
  • Cost-Effective: Provides a balance of performance and affordability.
  • Environmentally Compliant: RoHS compliance ensures environmental responsibility.

Additional Details:

The SM2615FT28R0 is constructed using a ceramic substrate on which a thick film resistive element is deposited. The terminations are typically solder-plated to provide excellent solderability. This resistor is supplied on tape and reel for automated placement during PCB assembly. It's designed to withstand a wide range of operating temperatures and humidity levels. The power rating and specific tolerance should be verified in the manufacturer's datasheet. The SM2615FT28R0 is suitable for both commercial and industrial applications where reliability and size are important considerations. For detailed specifications and application notes, refer to the official datasheet from Stackpole Electronics Inc.

You May Also Be Interested in

Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess