Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Stackpole Electronics Inc
Series SM
Package Tape & Reel (TR)
Product Status Last Time Buy
Resistance 14.7 Ohms
Tolerance ±1%
Power (Watts) 1W
Composition Wirewound
Features Moisture Resistant, Pulse Withstanding
Temperature Coefficient ±20ppm/°C
Temperature Range - Operating -55°C ~ 275°C
Package / Case 2615 J-Lead
Supplier Device Package 2615
Dimension 0.280" L x 0.150" W (7.10mm x 3.80mm)
Height - Seated (Max) 0.155" (3.94mm)
Number of Terminations 2
Other Names SM114.7FR,SM114.7FR,SM 1 14.7 1% R,SM114.71%R,SM114.71%R
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1236497-SM2615FT14R7
Ultra Librarian 3D Model Ultra Librarian SM2615FT14R7 CAD Model

Description

The SM2615FT14R7 is a thick film chip resistor manufactured by Stackpole Electronics Inc. with a resistance value of 14.7 Ohms. This surface mount resistor is designed for general-purpose applications where small size and reliable performance are essential. The SM2615 package size provides a compact footprint suitable for high-density PCB designs.

Applications:

  • Current Limiting: Used to protect circuits from excessive current flow.
  • Voltage Division: Creates specific voltage levels for various circuit components.
  • Pull-up/Pull-down Resistors: Establishes defined logic levels in digital circuits.
  • Feedback Resistors: Used in amplifier circuits to set gain and stability.
  • Load Resistors: Simulates load conditions for testing and calibration.

Features:

  • SM2615 Package: Compact size for high-density PCB layouts.
  • 14.7 Ohm Resistance: Specific resistance value for precise circuit control.
  • Thick Film Construction: Provides stable and reliable performance.
  • Surface Mount Technology (SMT): Enables automated assembly processes.
  • FT (Fine Tolerance): Indicates a specific tolerance level, ensuring accuracy.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Space Saving: Small form factor allows for efficient use of PCB space.
  • High Reliability: Consistent performance across a range of operating conditions.
  • Accurate Resistance Value: Ensures precise circuit operation and control.
  • Automated Assembly: SMT design simplifies and speeds up manufacturing.
  • Cost-Effective: Provides a balance of performance and affordability.
  • Environmentally Friendly: RoHS compliance ensures responsible manufacturing practices.

Additional Details:

The SM2615FT14R7 is built with a ceramic substrate and a thick film resistive element. The terminals are typically solder-plated for excellent solderability during PCB assembly. This resistor is supplied on tape and reel packaging, facilitating automated placement. Its design withstands a range of operating temperatures and environmental conditions. The power rating and specific tolerance should be verified in the manufacturer's datasheet. Common applications include consumer electronics, industrial equipment, and automotive systems where reliable and compact resistors are required. For complete specifications and application guidelines, consult the official datasheet from Stackpole Electronics Inc.

You May Also Be Interested in

Stackpole Electronics Inc.
RES 0.1 OHM 1% 1/2W 1206
Need more? Email Us
ECAD model for CSR1206FKR100
Vishay
RES 0.007 OHM 1% 1/2W 2010
Need more? Email Us
ECAD model for WSL20107L000FTB
Yageo
RES 0.04 OHM 1% 1/3W 0805
Need more? Email Us
ECAD model for PE0805FRM7T0R04L
Yageo
RES 0.3 OHM 5% 1/4W 1206
Lowest to $0.0224
ECAD model for RL1206JR-070R3L
Stackpole Electronics Inc.
RES 1 OHM 1% 1/4W 0805
Lowest to $0.0411
ECAD model for CSR0805FK1R00
Yageo
RES 0.15 OHM 1% 1/10W 0603
Lowest to $0.0194
ECAD model for RL0603FR-070R15L
Vishay
RES 10M OHM 1% 1/4W MELF 0204
Lowest to $0.0578
ECAD model for SMM02040C1005FB300
Yageo
RES SMD 51K OHM 5% 1/16W 0402
Need more? Email Us
ECAD model for AC0402JR-0751KL
Stackpole Electronics Inc.
RES 0.01 OHM 1% 4W 2728
Lowest to $0.5926
ECAD model for CSSH2728FT10L0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention