Products specifications Report Issue?

Categories Resistors
Manufacturer Stackpole Electronics Inc.
Series RNF
Packaging Tape in Box
Resistance (Ohms) 427
Tolerance ±0.1%
Power (Watts) 0.25W, 1/4W
Composition Metal Film
Features Flame Retardant Coating, Safety
Temperature Coefficient ±25ppm/°C
Operating Temperature Range -55°C ~ 155°C
Package Axial
Manufacturer Package Axial
Dimension 0.093" Dia x 0.250" L (2.35mm x 6.35mm)
Number of Terminations 2
Win Source Part Number 768289-RNF14BAE427R
Popularity Medium
Supply and Demand Status Balance
Family Name RNF
Introduction Date September 21, 2010
ECCN EAR99
Country of Origin China, Japan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian RNF14BAE427R CAD Model

Description

The RNF14BAE427R resistor from Stackpole Electronics Inc. is a metal film resistor with a resistance of 427 Ohms and a tolerance of ±0.1%.

  • Resistance: 427 Ohms
  • Tolerance: ±0.1%
  • Power: 0.25W
  • Temperature Coefficient: ±25ppm/°C
  • Features: Flame Retardant, Safety
  • Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm)
  • Packaging: Tape in Box
  • Operating Temperature: -55°C to 155°C

You May Also Be Interested in

TE Connectivity
RES 50K OHM 5% 10W RADIAL / 50 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Need more? Email Us
ECAD model for 1-1623775-4
Vishay
RES 2.2K OHM 0.6W 1% AXIAL
Lowest to $0.3730
ECAD model for MBB02070C2201FC100
Vishay
RES 0.47 OHM 20W 5% TO220 / 470 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Lowest to $5.7814
ECAD model for RTO020FR4700JTE3
Yageo
RES 150 OHM 4W 5% AXIAL
Need more? Email Us
ECAD model for G1087
TE Connectivity
Res Metal Film 1.96K Ohm 0.1% 1/2W ±15ppm/°C Conformal AXL Thru-Hole Bandoliered
Need more? Email Us
ECAD model for 2-1879659-3
Vishay
RES 5.23K OHM 1/8W 1% AXIAL
Need more? Email Us
ECAD model for RNC55H5231FSR36
Ohmite
RES 30 OHM 1W 5% AXIAL
Need more? Email Us
ECAD model for OM3005E-R58
Vishay
RES 22K OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C2202FCT00
Stackpole Electronics Inc.
RES 11 OHM 5% 1/2W AXIAL
Need more? Email Us
ECAD model for ASRM12JT11R0

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention