Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 31 Weeks
Features 250 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Manufacturer Stackpole Electronics Inc.
Series CSR
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package 1206 (3216 Metric)
Case / Package 1206
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number CSR1206FKR250DKR, CSR1206FKR250CT, CSR1/20.25FICT, CSR1/20.25FIDKR, CSR1/20.251%ITR-ND, CSR1/20.251%ICT, CSR 1/2 0.25 1% I, CSR1/20.251%ICT-ND, CSR1/20.251%IDKR-ND, CSR1/20.25FIDKR-ND, CSR1/20.25FICT-ND, CSR1/20.25FITR, CSR1/20.25FITR-ND, CSR1/20.251%ITR, CSR1206FKR250TR, CSR1/20.251%IDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867389-CSR1206FKR250
Ultra Librarian 3D Model Ultra Librarian CSR1206FKR250 CAD Model

Description

The CSR1206FKR250 is a medium-popularity electronic component manufactured by Stackpole Electronics Inc.

  • Category: Resistors
  • Series: CSR
  • Tolerance: ±1%
  • Resistance: 250 mOhms
  • Power: 0.5W
  • Application: Current Sensing
  • Operating Temperature: -55°C to 155°C
  • Package Quantity: 1000 pcs

You May Also Be Interested in

Rohm Semiconductor
RES 0.003 OHM 1% 1W 2010
Lowest to $0.1791
ECAD model for PMR50HZPFV3L00
Yageo
RES 0.82 OHM 1% 1/2W 1206
Need more? Email Us
ECAD model for PT1206FR-7W0R82L
Yageo
RES 0.075 OHM 1% 1/16W 0402
Need more? Email Us
ECAD model for RL0402FR-070R075L
TE Connectivity
Fixed Resistor, Thin Film, 0.063 / Chip Resistor
Lowest to $0.5649
ECAD model for 9-1879130-5
Isabellen
RESISTOR - ISA-WELD SHUNT, 0.001
Lowest to $1.0341
ECAD model for BVB-M-R001-1.0
Yageo
RES 0.3 OHM 5% 1/4W 1206
Lowest to $0.0224
ECAD model for RL1206JR-070R3L
Vishay
RES SMD 10 OHM 1% 35W TO263
Need more? Email Us
ECAD model for D2TO035C10R00FTE3
TE Connectivity
RES SMD 12.7 OHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for CPF0402B12R7E1
Yageo
RES SMD 51K OHM 5% 1/16W 0402
Need more? Email Us
ECAD model for AC0402JR-0751KL

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention