EN
  • EN
  • DE

TEA5760UK1S21TM

Part No TEA5760UK1S21TM
Manufacturer ST-Ericsson Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ST-Ericsson Inc
Win Source Part Number 364039-TEA5760UK1S21TM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA5760UK1S21TM CAD Model

Description

The TEA5760UK1S21TM is a single-chip electronically tuned FM stereo radio for low-voltage applications produced by ST-Ericsson (now part of STMicroelectronics). It is designed for integration into various consumer electronics devices requiring FM radio reception, offering a complete and cost-effective solution.

Applications

  • Mobile phones
  • MP3 players
  • Portable radios
  • Clock radios
  • Toys and novelty items with FM radio functionality

Features

  • High sensitivity FM receiver: Provides excellent FM reception even in weak signal areas.
  • Low power consumption: Optimized for battery-powered applications.
  • On-chip stereo decoder: Integrated stereo decoder for high-quality stereo audio output.
  • Electronic volume control: Allows for precise and adjustable volume control.
  • Automatic Frequency Control (AFC): Keeps the receiver tuned to the selected station, preventing drift.
  • I²C-bus control interface: Enables easy control and configuration via a standard I²C bus.

Benefits

  • Reduced component count: Single-chip solution minimizes the need for external components.
  • Simplified design: Easy integration into various electronic devices.
  • Cost-effective: Provides a competitive FM radio solution.
  • Excellent audio quality: Integrated stereo decoder delivers high-fidelity audio.

Additional Details

The TEA5760UK1S21TM operates on a low supply voltage, making it ideal for portable applications. The I²C bus interface simplifies communication with a microcontroller for tuning and control. It features programmable settings that can be adjusted to optimize performance for different applications. The device typically comes in a small surface-mount package. Integrated noise blanking is employed for clear reception. The on-chip stereo decoder ensures separation between the left and right audio channels.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess