EN
  • EN
  • DE

TEA5711T2TM

Part No TEA5711T2TM
Manufacturer ST-Ericsson Inc
Catalog RF Receivers
Description - RF Receiver AM, FM PCB, Surface Mount 32-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer ST-Ericsson Inc
Packaging Reel(TR)
Modulation or Protocol AM, FM
Applications AM/FM Radio Receiver
Current - Receiving 20.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 1.8 V ~ 12 V
Operating Temperature Range -15°C ~ 60°C
Package 32-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 32-SOIC
Win Source Part Number 130557-TEA5711T2TM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA5711T2TM CAD Model

Description

The TEA5711T2TM is a single chip radio integrated circuit designed by ST-Ericsson Inc. (now part of STMicroelectronics) for AM/FM portable radios. It's a complete solution integrating most of the functions required for a radio receiver, minimizing the need for external components.

Applications

  • Portable AM/FM radios
  • Clock radios
  • Personal stereos
  • Automotive radio systems (basic models)

Features

  • Complete AM/FM radio receiver: Integrates AM and FM front-end, IF amplification, demodulation, and audio amplification.
  • Low current consumption: Optimized for battery-powered portable applications.
  • Minimum external components: Reduces the BOM (Bill of Materials) cost and simplifies PCB design.
  • Alignment-free FM demodulator: No manual alignment needed during manufacturing.
  • Electronic Volume Control: Offers precise volume adjustment via a DC control voltage.
  • Stereo decoder: (FM Mode) Integrated stereo decoder for stereo FM reception.

Benefits

  • Cost-effective radio solution: Minimizes component count and simplifies manufacturing.
  • Extended battery life: Low power consumption extends the operating time of portable radios.
  • Easy design and manufacturing: Reduced component count and alignment-free demodulator simplify the design and manufacturing processes.
  • High-quality audio: Integrated audio amplifier delivers clear and powerful audio output.

Additional Details

The TEA5711T2TM is typically packaged in a small outline package (SOP). The integration of both AM and FM functionality in a single chip makes it a very compact solution. The electronic volume control allows for precise adjustment without mechanical potentiometers, enhancing reliability. The device operates on a single power supply voltage (typically 3V). The TEA5711T2TM is designed for basic radio functionality and may not include advanced features found in more complex radio receiver chips. The frequency ranges supported by the AM/FM front-end are designed to meet global broadcasting standards.

You May Also Be Interested in

Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $4.9381
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess