EN
  • EN
  • DE

ISP1160BD01TM

Part No ISP1160BD01TM
Manufacturer ST-Ericsson Inc
Catalog Interface - Controllers
Description USB Controller USB 2.0 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer ST-Ericsson Inc
Packaging Reel(TR)
Protocol USB
Function Controller
Interface Parallel
Standards USB 2.0
Operating Supply Voltage 3.3V, 5V
Current - Supply 47mA
Operating Temperature Range -40°C ~ 85°C
Package 64-LQFP
Manufacturer Device Package 64-LQFP (10x10)
Win Source Part Number 002092-ISP1160BD01TM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1160BD01TM CAD Model

Description

The ST-Ericsson Inc ISP1160BD01TM is an integrated circuit with a category of interface-controllers.

  • Supply and Demand Status: balanced
  • Component Packaging: reel (TR)
  • Operating Temperature Range: -40°C to 85°C
  • Package: 64-LQFP
  • Operating Supply Voltage: 3.3V, 5V
  • Protocol: USB 2.0
  • Function: controller
  • Interface: parallel
  • Current Supply: 47mA
  • Standards: USB 2.0

You May Also Be Interested in

Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
Lowest to $19.3266
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0765 $60.7650
24+ $4.9861 $119.6664
36+ $4.8302 $173.8872
50+ $4.6743 $233.7150
64+ $4.5184 $289.1776
86+ $4.0517 $348.4462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess