EN
  • EN
  • DE

ISP1112VHTM

Part No ISP1112VHTM
Manufacturer ST-Ericsson Inc
Catalog Interface - Specialized
Description IC Txrx Usb 2.0 16HBCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 12 Mbps
Lead Free Lead Free
Number of Pins 16
Number of Transceivers 1
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1165468-ISP1112VHTM
Categories Interface - Specialized
Manufacturer ST-Ericsson Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1112VHTM CAD Model

Description

The ISP1112VHTM is a complete, cost-effective, and highly integrated single-chip Bluetooth low energy (BLE) solution from ST-Ericsson. It's designed for a wide range of applications requiring low power consumption and robust wireless connectivity.

Applications:

  • Wearable devices: Smartwatches, fitness trackers, and other wearable health and activity monitors.
  • Internet of Things (IoT) devices: Sensors, actuators, and other connected devices in smart homes, industrial automation, and environmental monitoring.
  • Beacons: Proximity marketing, indoor navigation, and asset tracking applications.
  • Health and Medical devices: Blood glucose meters, heart rate monitors, and other medical sensors.
  • Human Interface Devices (HID): Wireless keyboards, mice, and remote controls.

Features:

  • Bluetooth Low Energy (BLE) 4.0/4.1 compliant: Supports ultra-low power wireless communication.
  • Integrated ARM Cortex-M0 microcontroller: Provides processing power for application logic.
  • On-chip memory: Includes RAM and Flash memory for code and data storage.
  • Integrated antenna: Simplifies design and reduces component count.
  • Low power consumption: Optimized for battery-powered applications.
  • Small form factor: Enables integration into compact devices.
  • Multiple interfaces: Supports SPI, UART, and other communication interfaces.
  • Over-the-Air (OTA) firmware updates: Allows for easy updating of the device firmware.

Benefits:

  • Reduced development time: The integrated solution simplifies design and reduces time-to-market.
  • Lower system cost: The single-chip design reduces component count and BOM cost.
  • Extended battery life: The low power consumption extends battery life in portable devices.
  • Improved performance: The integrated antenna and BLE 4.1 compliance ensure robust wireless connectivity.
  • Increased flexibility: The multiple interfaces and OTA firmware updates provide flexibility for various applications.

Additional Details:

The ISP1112VHTM operates in the 2.4 GHz ISM band. It supports various security features, including AES encryption. It also provides a wide range of GPIOs for connecting to external peripherals. Supply voltage typically ranges from 1.9V to 3.6V. Detailed specifications regarding RF output power, receiver sensitivity, and current consumption are available in the product datasheet. The device is typically available in a QFN package. Software development is often supported by a comprehensive SDK including example code and libraries.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.5418
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.9061
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2869 $57.9105
110+ $1.0561 $116.1710
170+ $1.0230 $173.9100
235+ $0.9900 $232.6500
305+ $0.9570 $291.8850
405+ $0.8579 $347.4495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,425 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess