EN
  • EN
  • DE

LLC102101

Part No LLC102101
Manufacturer SST Sensing Ltd
Catalog Float, Level Sensors
Description SENSOR LEVEL DIGITAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Liquid
Output Type Digital
Output Configuration Push-Pull
Current 2.5 mA
Mounting Type Threaded
Material - Housing & Prism Polysulfone (PES)
Operating Temperature -40°C ~ 125°C
Voltage Rating 4.5V ~ 15.4V
Ultra Librarian 3D Model Ultra Librarian LLC102101 CAD Model

Description

NULL

You May Also Be Interested in

Sensata-Cynergy3
SENSOR LEVEL SWITCH SGL / Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Need more? Email Us
Littelfuse Inc.
SENSOR LEVEL SWITCH SINGLE FLOAT
Need more? Email Us
Sensata-Cynergy3
SENSOR LEVEL SWITCH SGL / Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Need more? Email Us
Sensata-Cynergy3
SENSOR PRESSURE 0-10MWG 4-20MA / Liquid Level Sensor Analog (Diaphragm) 4mA ~ 20mA Output Cable Mount
Need more? Email Us
ON Semiconductor
FCC-FLUID LEVEL-PET / Level Sensor Output
Need more? Email Us
Sensata-Cynergy3
THERMISTOR FLOAT SWITCH PP 1A
Need more? Email Us
Standex-Meder Electronics
SENSOR LEVEL SWITCH SINGLE FLOAT
Need more? Email Us
Sensata-Cynergy3
SENSOR LEVEL SWITCH SGL / Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Need more? Email Us
Littelfuse Inc.
SENSOR LEVEL SWITCH SINGLE FLOAT
Lowest to $10.9090

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess