EN
  • EN
  • DE

UHP408

Part No UHP408
Manufacturer Sprague-Goodman
Catalog Custom Parts (U - Z)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1221554-UHP408
Categories Custom Parts
Manufacturer Sprague-Goodman
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UHP408 CAD Model

Description

The UHP408 is a series of ultra-high precision trimmer capacitors manufactured by Sprague-Goodman Electronics, Inc. These capacitors are designed for applications requiring very fine and stable capacitance adjustment. They are commonly used in RF and microwave circuits for precise tuning and calibration.

Applications:

  • RF oscillators
  • Filters
  • Matching networks
  • Tunable antennas
  • Test and measurement equipment
  • Medical devices

Features:

  • Ultra-high precision: Allows for very fine capacitance adjustments.
  • High Q-factor: Minimizes losses in the circuit.
  • Stable performance: Maintains capacitance value over time and temperature.
  • Wide capacitance range: Offers a variety of capacitance values to choose from.
  • Various mounting options: Available in surface mount and through-hole packages.
  • Low temperature coefficient: Capacitance changes minimally with temperature variations.

Benefits:

  • Precise tuning: Enables optimal performance in RF and microwave circuits.
  • Improved stability: Ensures consistent performance over time.
  • Reduced losses: Minimizes signal attenuation.
  • Flexible design: Allows for easy integration into various applications.
  • Long lifespan: Provides reliable performance for extended periods.

Additional Details:

Sprague-Goodman UHP series trimmer capacitors typically use a dielectric material such as air, sapphire, or PTFE (Teflon). The capacitance is adjusted by changing the distance between the rotor and stator plates. The UHP408 series is known for its robust construction and ability to withstand harsh environmental conditions. The specific capacitance range, voltage rating, and operating temperature range will vary depending on the specific model within the UHP408 series. Consult the manufacturer's datasheet for detailed specifications. These capacitors are essential components for achieving precise tuning and stable performance in high-frequency circuits. They are also used in specialized applications where high reliability and stability are critical.

You May Also Be Interested in

Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess