EN
  • EN
  • DE

S98WS512PE0FW0033

Part No S98WS512PE0FW0033
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187416-S98WS512PE0FW0033
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S98WS512PE0FW0033 CAD Model

Description

The Spansion S98WS512PE0FW0033 is a high-density NOR flash memory device, offering 512Mbit of storage capacity. It is designed for embedded systems requiring reliable, non-volatile memory for code storage and data logging. This component is commonly used in applications where fast read access and robust data retention are critical.

Applications

  • Automotive Systems: Primarily used in ECUs (Engine Control Units), ADAS (Advanced Driver Assistance Systems), and infotainment systems for storing firmware and configuration data.
  • Industrial Control Systems: Employed in PLCs (Programmable Logic Controllers), HMIs (Human Machine Interfaces), and data acquisition systems for storing application code and system parameters.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for storing boot code, configuration files, and firmware updates.
  • Medical Devices: Incorporated in diagnostic equipment, patient monitoring systems, and medical imaging devices for storing program code and patient data.
  • Aerospace Applications: Used in flight control systems, data recorders, and communication equipment where high reliability and performance are essential.

Features

  • High-Density Storage: Provides ample storage capacity for large code bases and data sets.
  • Fast Read Access: Enables quick execution of code and rapid retrieval of data.
  • Robust Data Retention: Ensures data integrity for long periods, even in harsh environments.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Wide Operating Temperature Range: Operates reliably across a broad range of temperatures.

Benefits

  • Improved System Performance: Fast read access reduces latency and improves overall system responsiveness.
  • Enhanced Reliability: Robust data retention ensures data is preserved even in challenging conditions.
  • Reduced Power Consumption: Low power design extends battery life and reduces energy costs.
  • Increased System Durability: Wide temperature range allows for operation in extreme environments.
  • Simplified Integration: Standard interface simplifies integration into existing systems.

The S98WS512PE0FW0033 leverages advanced flash memory technology to deliver high performance and reliability. Its high density, fast read speeds, and robust data retention make it a suitable choice for demanding applications across various industries. The device's low power consumption and wide operating temperature range further enhance its versatility.

Specifications:

  • Memory Type: NOR Flash
  • Density: 512 Mbit

You May Also Be Interested in

Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess