EN
  • EN
  • DE

S71WS256NC0BFWAM0

Part No S71WS256NC0BFWAM0
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186568-S71WS256NC0BFWAM0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S71WS256NC0BFWAM0 CAD Model

Description

The S71WS256NC0BFWAM0 is a high-performance Flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon Technologies). It is designed for embedded systems requiring reliable and fast non-volatile storage. This NOR Flash memory offers excellent read speeds, making it suitable for code execution directly from the Flash memory (execute-in-place or XIP).

Applications:

  • Automotive systems: Used for storing firmware, boot code, and configuration data in automotive ECUs (Engine Control Units), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Industrial control: Ideal for storing program code and data in industrial automation equipment, programmable logic controllers (PLCs), and human-machine interfaces (HMIs).
  • Networking equipment: Employed in routers, switches, and other networking devices for storing boot code, operating system images, and configuration files.
  • Medical devices: Suitable for storing critical software and data in medical instruments and diagnostic equipment.
  • Aerospace applications: Can be used in avionics systems and other aerospace applications where reliable non-volatile memory is required.

Features:

  • High-density storage: Provides 256 Mbit of storage capacity in a compact package.
  • Fast read access: Offers rapid read speeds, enabling quick boot-up and efficient code execution.
  • Wide operating voltage range: Supports a broad voltage range, enhancing flexibility in system design.
  • Sector erase architecture: Allows for efficient and flexible memory management.
  • Advanced security features: Includes security features to protect stored data from unauthorized access and modification.
  • Low power consumption: Designed for low power operation, extending battery life in portable devices.

Benefits:

  • Improved system performance: Fast read speeds reduce boot times and improve overall system responsiveness.
  • Increased reliability: Robust design ensures reliable data storage and retrieval, even in harsh environments.
  • Reduced system cost: High-density storage minimizes the need for external memory components.
  • Enhanced security: Security features protect sensitive data from unauthorized access.
  • Extended battery life: Low power consumption prolongs battery life in portable applications.
  • Design flexibility: Wide operating voltage range simplifies system design and integration.

Additional Details:

The S71WS256NC0BFWAM0 utilizes a NOR Flash memory technology, which allows for random access and direct code execution. It is typically available in various package options. Exact specifications related to speed, operating temperature range, and other characteristics should be verified against the manufacturer's datasheet. It is important to consult the datasheet for detailed information regarding electrical characteristics, timing parameters, and other specific requirements for proper implementation.

You May Also Be Interested in

Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6588 $58.4936
53+ $2.1817 $115.6301
82+ $2.1134 $173.2988
113+ $2.0453 $231.1189
147+ $1.9771 $290.6337
196+ $1.7726 $347.4296
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 495 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess