EN
  • EN
  • DE

S71PL127NBOHHW4UO

Part No S71PL127NBOHHW4UO
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186512-S71PL127NBOHHW4UO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S71PL127NBOHHW4UO CAD Model

Description

The S71PL127NBOHHW4UO is a NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon Technologies). It's designed to offer reliable and efficient data storage for embedded systems. This device is part of the Spansion's S71PL family, known for its performance and endurance.

Applications:

  • Embedded systems: Used for storing boot code, application code, and data in microcontrollers and microprocessors.
  • Networking devices: Stores configuration settings and firmware updates in routers, switches, and other networking equipment.
  • Industrial automation: Provides reliable storage for program code and data logging in PLCs (Programmable Logic Controllers) and other industrial control systems.
  • Automotive electronics: Used in automotive ECUs (Electronic Control Units) for storing software and calibration data.
  • Consumer electronics: Found in devices like set-top boxes, printers, and other consumer products requiring non-volatile memory.

Features:

  • Memory Size: 128 Mbit (16 Mbytes)
  • NOR Flash Technology: Offers fast read access times.
  • Interface: Serial Peripheral Interface (SPI) for easy integration.
  • Supply Voltage: Typically operates at 3.0V.
  • Sector Erase: Supports sector erase operations for efficient memory management.
  • Page Programming: Enables fast and efficient programming of data.
  • Deep Power-Down Mode: Reduces power consumption when the device is not actively being used.
  • Industrial Temperature Range: Designed for reliable operation in harsh environments.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Read Access: Ensures quick code execution and data retrieval.
  • Low Power Consumption: Extends battery life in portable applications.
  • Small Footprint: Allows for integration in space-constrained designs.
  • SPI Interface: Simplifies the connection to microcontrollers and other system components.
  • High Endurance: Withstands a large number of program/erase cycles.

Additional Details:

The S71PL127NBOHHW4UO is a versatile NOR Flash memory device that offers a combination of performance, reliability, and low power consumption. The SPI interface simplifies integration, while the sector erase and page programming features provide flexibility in managing data. The industrial temperature range ensures reliable operation in a wide range of applications.

For specific details on package type, temperature range, and other specifications, refer to the official datasheet.

You May Also Be Interested in

Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess