EN
  • EN
  • DE

S71PL064JAOBFWOP

Part No S71PL064JAOBFWOP
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836429-S71PL064JAOBFWOP
Ultra Librarian 3D Model Ultra Librarian S71PL064JAOBFWOP CAD Model

Description

The S71PL064JA0BFW0P is a 64-Mbit Parallel Flash memory component from Spansion (now Cypress Semiconductor, later Infineon). This memory chip is designed for embedded systems requiring reliable and high-performance non-volatile storage.

Applications:

  • Embedded systems where non-volatile memory is crucial for storing code and data.
  • Networking equipment such as routers, switches, and modems for storing boot code, configuration files, and firmware updates.
  • Industrial control systems, including programmable logic controllers (PLCs) and human-machine interfaces (HMIs), for storing control programs and system parameters.
  • Automotive electronics, such as engine control units (ECUs), transmission control units (TCUs), and body control modules (BCMs), for storing calibration data and software.
  • Consumer electronics devices, including set-top boxes, digital TVs, and portable media players, for storing firmware, user settings, and multimedia content.

Features:

  • Capacity: 64 Mbit (8 M x 8 or 4 M x 16 selectable).
  • Interface: Parallel interface for fast data transfer.
  • Supply Voltage: Typically operates at 3.0V.
  • Page Mode: Supports page mode read operations for faster read performance.
  • Erase Suspend/Resume: Allows interruption of erase operations to perform read or program operations in other sectors, improving system responsiveness.
  • Sector Protection: Hardware-based sector protection to prevent accidental or unauthorized modification of critical data.
  • Common Flash Interface (CFI): Provides a standard interface for device identification and parameter retrieval.
  • Operating Temperature: Industrial temperature range for reliable operation in harsh environments.
  • Package Options: Available in various package types, including TSOP and BGA.

Benefits:

  • Fast Access Times: Enables quick boot-up times and efficient code execution.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Flexible Organization: Configurable as 8-bit or 16-bit to suit different system requirements.
  • Improved System Performance: Erase suspend/resume feature enhances system responsiveness by allowing interruption of erase operations.
  • Data Security: Sector protection prevents accidental or malicious corruption of critical data.
  • Easy Integration: Standard parallel interface simplifies integration with microcontrollers and other system components.

The S71PL064JA0BFW0P offers a combination of high density, fast performance, and robust features, making it a suitable choice for a wide range of embedded applications. Its parallel interface, erase suspend/resume functionality, and sector protection capabilities make it a reliable and versatile non-volatile memory solution.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess