EN
  • EN
  • DE

S71PL032J40BFW0K3

Part No S71PL032J40BFW0K3
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836426-S71PL032J40BFW0K3
Ultra Librarian 3D Model Ultra Librarian S71PL032J40BFW0K3 CAD Model

Description

The S71PL032J40BFW0K3 is a 32-Mbit (4 M x 8-bit/2 M x 16-bit) MirrorBit® Flash Memory device manufactured by Spansion (now Cypress Semiconductor, and later Infineon Technologies). This flash memory device is designed for high-performance, low-power applications requiring reliable non-volatile storage. It is very similar to S71PL032J40BAW0K, but may have slight variations in packaging, temperature grade or other specific characteristics.

Applications

  • Embedded Systems: Storage of firmware and configuration data in embedded systems like microcontrollers and industrial controllers.
  • Networking Equipment: Storage for boot code, configuration parameters, and network protocols in routers, switches, and access points.
  • Consumer Electronics: Used in set-top boxes, digital TVs, gaming consoles, and other consumer devices for firmware and application storage.
  • Industrial Control Systems: Storage of critical data, program code, and operating parameters in industrial automation equipment and control systems.
  • Automotive Systems: Storage of calibration data, firmware updates, and operating parameters in automotive electronics modules like engine control units (ECUs) and infotainment systems.

Features

  • MirrorBit Technology: High endurance and reliability due to the unique MirrorBit cell structure.
  • Page Mode Operation: Supports fast page read and write operations, enhancing performance and reducing access times.
  • Sector Erase: Enables selective erasing of memory blocks, optimizing memory management and extending memory life.
  • Low Power Consumption: Designed for low-power operation, reducing overall power consumption and extending battery life in portable applications.
  • Wide Voltage Range: Operates over a broad voltage range, offering flexibility in system design and compatibility with different power supply configurations.

Benefits

  • High Reliability: MirrorBit technology provides exceptional data retention and endurance, ensuring long-term data integrity.
  • Fast Performance: Page mode operation ensures quick read and write times, improving system responsiveness and overall performance.
  • Flexible Memory Management: Sector erase capability allows efficient allocation and management of memory resources, optimizing memory usage.
  • Low Power Consumption: Reduces overall power consumption, extending battery life in portable devices and minimizing energy usage in embedded systems.
  • Versatile Integration: Wide voltage range and flexible interface options simplify integration into a wide range of systems and applications.

Additional Details

The S71PL032J40BFW0K3 typically operates from a 2.7V to 3.6V power supply and is available in a Ball Grid Array (BGA) package for high-density mounting. It supports both asynchronous and synchronous burst read modes. Detailed technical specifications include data retention time, endurance cycles, operating temperature range, and access times, which are documented in the product datasheet. Because the final three characters of the part number are different than S71PL032J40BAW0K it is likely that this part has a different temperature range, packaging or other subtle variation from the BAW0K part.

The S71PL032J40BFW0K3 flash memory device is a reliable and high-performance solution for a wide range of embedded and storage applications. Its advanced features, low power consumption, and versatile integration options make it an excellent choice for designers seeking robust and efficient non-volatile memory solutions.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess