EN
  • EN
  • DE

S71NS128PB0ZJETV

Part No S71NS128PB0ZJETV
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186469-S71NS128PB0ZJETV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S71NS128PB0ZJETV CAD Model

Description

The S71NS128PB0ZJETV is a NOR flash memory device manufactured by Spansion (now part of Infineon Technologies). It provides non-volatile storage with fast read access times, making it ideal for embedded systems requiring quick boot-up and application loading. This model has a storage capacity of 128 Mb (Megabits).

Applications:

  • Embedded Systems: Commonly used for storing firmware, boot code, and configuration data in a variety of embedded devices.
  • Networking Equipment: Found in routers, switches, and other network devices for storing operating systems and application software.
  • Automotive Systems: Used in automotive ECUs (Engine Control Units) and other electronic modules for storing critical software and data.
  • Industrial Control Systems: Implemented in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer Electronics: Employed in set-top boxes, printers, and other consumer devices for storing firmware and user data.

Features:

  • 128 Mb (Megabit) NOR Flash Memory
  • Fast Read Access: Enables quick boot-up and application loading.
  • Sector Erase: Allows for selective erasure of memory blocks for efficient memory management.
  • Page Program: Enables fast programming of data in page-sized chunks.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • Multiple I/O Options: Offers various interface modes for flexible system integration.
  • Advanced Security Features: Provides protection against unauthorized access and data corruption.
  • Reliable Data Retention: Ensures long-term data storage even in harsh environments.

Benefits:

  • Fast System Boot-Up: Quick read speeds minimize boot times, improving user experience.
  • High Reliability: Ensures data integrity and longevity, crucial for critical applications.
  • Efficient Memory Management: Sector erase and page program features optimize memory usage and reduce programming time.
  • Low Power Consumption: Reduces overall system power consumption, beneficial for battery-powered devices.
  • Enhanced Security: Protects sensitive data and prevents unauthorized access.
  • Design Flexibility: Multiple I/O options allow for easy integration into diverse system architectures.

This Spansion NOR flash memory is a reliable solution for applications requiring fast, non-volatile storage. Its robust feature set and low power consumption make it well-suited for a variety of embedded systems. The 128 Mb density provides ample storage for firmware, boot code, and application data.

You May Also Be Interested in

Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess