The XCVU095-1FFVA2104I is a high-performance Virtex UltraScale FPGA (Field-Programmable Gate Array) from Xilinx. It's designed for demanding applications requiring high logic density, advanced connectivity, and exceptional performance. This FPGA is part of the Virtex UltraScale family, known for its advanced architecture and power efficiency.
Applications:
- High-Performance Computing (HPC)
- Data Center Acceleration
- Wireless Communications
- Aerospace and Defense
- Image and Video Processing
Features:
- Virtex UltraScale Architecture: Provides high logic density and performance.
- Logic Cells: Contains a large number of programmable logic cells.
- Memory Resources: Includes substantial on-chip memory resources.
- DSP Slices: Features dedicated DSP slices for signal processing applications.
- High-Speed Transceivers: Integrated high-speed transceivers for serial communication.
- FFVA2104 Package: Packaged in a 2104-pin FFVA (Flip-Chip Fine-Pitch Ball Grid Array) package.
- Industrial Temperature Range: Specified for industrial temperature range operation.
Benefits:
- High Performance: Enables high-speed data processing and computation.
- Flexibility: Programmable logic allows for customization to specific application requirements.
- Integration: High level of integration reduces system complexity and cost.
- Scalability: Part of the Virtex UltraScale family, offering scalability across different devices.
- Power Efficiency: Designed for efficient power consumption.
Additional Details:
The XCVU095-1FFVA2104I incorporates advanced routing architecture for high-speed signal propagation. It supports various industry-standard interfaces. This FPGA is used in applications requiring real-time processing and high throughput. Xilinx provides comprehensive development tools and software for designing and implementing applications on this device. The device includes features for security and encryption. It's designed to meet stringent reliability requirements. Xilinx datasheets provide detailed information on the device's electrical characteristics, timing specifications, and application guidelines. The FPGA is commonly used in applications requiring high-speed data acquisition, processing, and communication.