EN
  • EN
  • DE

S71GL032N80BFW0P0

Part No S71GL032N80BFW0P0
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186441-S71GL032N80BFW0P0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S71GL032N80BFW0P0 CAD Model

Description

The S71GL032N80BFW0P0 is a NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, acquired by Infineon). This high-performance memory solution is designed for embedded systems requiring fast and reliable data storage and retrieval.

Applications

  • Automotive applications: Used in instrument clusters, infotainment systems, and advanced driver-assistance systems (ADAS) for storing boot code, application code, and data.
  • Industrial control systems: Employed in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and industrial PCs for storing firmware, configuration data, and application logs.
  • Networking equipment: Found in routers, switches, and wireless access points for storing boot code, operating system images, and configuration files.
  • Consumer electronics: Utilized in set-top boxes, digital TVs, and gaming consoles for storing firmware, application code, and user data.
  • Medical devices: Used in medical imaging equipment, patient monitoring systems, and diagnostic devices for storing firmware, calibration data, and patient records.

Features

  • 32 Mb (4 MB) memory capacity: Provides sufficient storage for embedded applications requiring moderate memory density.
  • NOR Flash technology: Offers fast read access times and high endurance for frequent data access.
  • Parallel interface: Supports high-speed data transfer with a parallel bus architecture.
  • Sector erase capability: Allows for efficient memory management by erasing specific sectors of the memory array.
  • Program/erase suspend capability: Enables the interruption of program or erase operations for higher system responsiveness.
  • Low power consumption: Designed for energy-efficient operation in battery-powered or power-sensitive applications.
  • Wide voltage range: Operates over a wide voltage range to accommodate various system power supply requirements.
  • Temperature range: Available in various temperature grades to suit different operating environments.

Benefits

  • Fast read performance: Enables quick boot times and responsive system operation.
  • High endurance: Ensures reliable data storage even with frequent program and erase cycles.
  • Efficient memory management: Sector erase capability allows for flexible and optimized memory usage.
  • Low power consumption: Extends battery life in portable devices and reduces overall system power consumption.
  • Robust data retention: Guarantees long-term data storage even in harsh environments.
  • System cost reduction: Integrated features and high performance can help reduce overall system cost.

This NOR Flash memory is well-suited for applications requiring non-volatile storage of code and data, offering a balance of performance, reliability, and power efficiency. Specific technical details, such as operating voltage, timing characteristics, and package options, can be found in the product datasheet.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess