EN
  • EN
  • DE

S34ML08G101TFA00

Part No S34ML08G101TFA00
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836359-S34ML08G101TFA00
Ultra Librarian 3D Model Ultra Librarian S34ML08G101TFA00 CAD Model

Description

The S34ML08G101TFA00 is an 8 Gb (Gigabit) NAND flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon). This memory component is designed for mass storage applications, offering a balance of density, performance, and reliability.

Applications

  • Solid State Drives (SSDs): Used in low to mid-range SSDs.
  • Embedded Systems: Suitable for storing firmware and data in embedded systems.
  • USB Flash Drives: Commonly used in high-capacity USB drives.
  • Memory Cards: Found in SD and microSD cards for cameras, smartphones, and other portable devices.
  • Mobile Devices: Used in smartphones, tablets, and other mobile devices for storing user data, applications, and operating systems.

Features

  • Capacity: 8 Gb (1 GB)
  • Organization: x8 or x16 data bus
  • Supply Voltage: Typically operates at 3.3V or 1.8V
  • Interface: Standard NAND flash interface
  • Page Size: Typically 2KB or 4KB plus spare area
  • Block Size: Typically 128KB or 256KB
  • Error Correction Code (ECC): Integrated ECC for data integrity
  • Wear Leveling: Implements wear leveling algorithms to extend the lifespan of the memory
  • Operating Temperature: Industrial temperature range (-40°C to +85°C) available

Benefits

  • High Density: Provides a large storage capacity in a small physical space.
  • Non-Volatile: Retains data even when power is removed.
  • Fast Read/Write Speeds: Enables quick access to stored data.
  • Reliability: Built-in ECC and wear leveling enhance data reliability and lifespan.
  • Cost-Effective: A cost-efficient storage solution for mass production.

The S34ML08G101TFA00 from Spansion provides a reliable and efficient NAND flash memory solution. Its combination of high density, fast speeds, and integrated error correction makes it well-suited for various applications requiring non-volatile storage, especially in embedded systems and mobile devices.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4631 $61.8524
10+ $12.6888 $126.8880
15+ $12.2915 $184.3725
20+ $11.8953 $237.9060
26+ $11.4992 $298.9792
34+ $10.3095 $350.5230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess