EN
  • EN
  • DE

S34ML01G200TFI100

Part No S34ML01G200TFI100
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836356-S34ML01G200TFI100
Ultra Librarian 3D Model Ultra Librarian S34ML01G200TFI100 CAD Model

Description

The S34ML01G200TFI100 is a 1 Gb (Gigabit) NAND flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon). This memory is designed for use in various embedded systems and storage applications, offering a balance of density, performance, and reliability.

Applications

  • Embedded Systems: Suitable for storing firmware and data in embedded systems like industrial controllers, networking devices, and IoT devices.
  • Solid State Drives (SSDs): Can be used in low-capacity SSDs for specific applications.
  • USB Flash Drives: Used as the primary storage component in USB drives.
  • Memory Cards: Employed in memory cards such as SD and microSD cards for cameras, mobile phones, and other portable devices.
  • Mobile Devices: Suitable for mobile phones and tablets to store operating systems, applications, and user data.

Features

  • Capacity: 1 Gb (128 MB) NAND Flash Memory
  • Organization: x8 or x16 data bus
  • Operating Voltage: Typically operates at 3.3V or 1.8V
  • Interface: Standard NAND Flash Interface
  • Page Size: Typically 2KB or 4KB per page + spare area
  • Block Size: Typically 128KB or 256KB per block
  • Error Correction Code (ECC): Integrated ECC to ensure data integrity
  • Wear Leveling: Implements wear leveling algorithms to extend the lifespan of the memory
  • Industrial Temperature Range: Operates reliably in a wide temperature range, typically -40°C to +85°C

Benefits

  • High Density: Offers a high storage capacity for its size, making it ideal for space-constrained applications.
  • Non-Volatile Memory: Retains data even when power is removed, ensuring data persistence.
  • Fast Read/Write Speeds: Provides quick access to stored data, improving system performance.
  • Reliability: Integrated ECC and wear leveling mechanisms enhance data reliability and extend the lifespan of the memory.
  • Cost-Effective: A cost-efficient storage solution for embedded systems and consumer electronics.

The S34ML01G200TFI100 from Spansion offers a reliable and efficient NAND flash memory solution. Its combination of density, performance, and reliability makes it a suitable choice for a wide range of applications. The integrated ECC and wear leveling features further enhance its durability and data integrity, making it a robust solution for demanding environments.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess