The S29PL127J60TFI130A is a 128 Mbit (16 M x 8) or 64 Mbit (8 M x 8) simultaneous Read/Write Flash memory device manufactured by Spansion. It's part of their Parallel Flash memory family, designed for embedded systems requiring high performance and reliability.
Applications
- Embedded systems for code storage
- Networking equipment for configuration data
- Industrial control systems
- Automotive applications such as engine control units (ECUs)
- Wireless base stations
Features
- 128 Mbit or 64 Mbit Flash memory
- Simultaneous Read/Write operations
- 60 ns access time
- Supports common flash interface (CFI)
- Sector protection features to prevent accidental program or erase operations
- Operating voltage of 2.7V to 3.6V
- Operating Temperature: -40°C to +85°C
- Package: 64-Ball Fine-Pitch Ball Grid Array (FBGA)
Benefits
- High performance due to fast access times and simultaneous Read/Write capabilities.
- Increased system reliability through sector protection and robust error management.
- Simplified system integration via the Common Flash Interface (CFI).
- Reduced power consumption contributing to longer battery life in portable applications.
- Suitable for harsh environments due to extended temperature range.
Additional Details
The S29PL127J60TFI130A utilizes Spansion’s MirrorBit technology, which stores two bits per physical memory cell. This technology enables higher density and lower cost compared to traditional single-bit-per-cell Flash memory. The device also includes advanced security features such as sector protection, which allows individual sectors to be locked and protected from unintended program or erase operations. This provides enhanced data security and prevents accidental corruption of critical system data. It supports JEDEC standard programming algorithms for easy integration with existing flash memory programmers and development tools.