EN
  • EN
  • DE

S29PL127J60TDI13

Part No S29PL127J60TDI13
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186314-S29PL127J60TDI13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29PL127J60TDI13 CAD Model

Description

The S29PL127J60TDI13 is a Parallel NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, and later Infineon Technologies). It's designed for embedded systems, providing non-volatile storage for code and data. The device has a storage capacity of 128Mbit (16MB). NOR flash architecture is crucial because it allows fast and random access, making it suitable for executing code directly from the flash memory.

Applications

  • Embedded Systems: Storing firmware and configurations.
  • Automotive Systems: Storing application code and map data.
  • Industrial Control: Storing operating code and parameters.
  • Networking Equipment: Storing boot code and system software.
  • Consumer Electronics: Providing storage for application code and data in devices.

Features

  • 128Mbit (16MB) Memory Capacity: Provides substantial storage capacity for various applications.
  • Parallel NOR Architecture: Offers fast and random access for code execution and data storage.
  • High Performance: Designed for quick read and write operations.
  • Low Power Consumption: Efficient power usage for extended battery life.
  • Sector Erase: Enables efficient and selective erasure of individual memory sectors.

Benefits

  • Fast Boot Times: Allows for quick system start-up.
  • Reliable Data Storage: Ensures long-term data retention even without power.
  • In-System Programming (ISP): Allows convenient updates without removing the device.
  • Energy Efficient: Conserves power and prolongs battery life in portable devices.
  • Robust Design: Offers high endurance and reliability under various conditions.

Additional Details

The S29PL127J60TDI13 typically operates at a supply voltage of 3.0V or 1.8V, depending on the specific variant. It uses a parallel interface to communicate with the host system. It's important to consult the official datasheet from Cypress/Infineon for precise specifications on electrical characteristics, timing parameters, and application guidelines. The datasheet includes essential information regarding the device’s command set, detailed timing diagrams for read, write, and erase operations, and recommendations for optimizing performance. Important specifications include read access time, program and erase times, and endurance ratings (number of program/erase cycles). The device is designed for high endurance and is suitable for applications requiring frequent read/write cycles. It is well-suited for use in embedded systems that require reliable non-volatile storage with fast random access times for code execution and data storage.

You May Also Be Interested in

Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess